The optris PI 1M is an ultra-compact infrared camera designed for high-speed temperature measurements of metal surfaces using a short wavelength of 0.85-1.1 μm. It features a CMOS detector with up to 764 × 480 pixel resolution and frame rates up to 1 kHz, with real-time analog output and 1 ms response time. The camera has an IP67-rated enclosure measuring 46 × 56 × 88-129 mm and weighs 245-311 g depending on the lens. Temperature ranges span 450-1800 °C, with accuracy of ±1% or ±1.5% of reading depending on frame rate and temperature. It includes USB 2.0 connectivity, industrial process interface options, and supports tripod mounting with 1/4″-20 UNC threading.
The thermal camera optris PI 1M is especially suited for temperature measurements of metals, as these exhibit a distinctly higher emissivity at the short measurement wavelength of 1 μm than at measurements in the conventional long infrared wavelength range. In parallel with the visualization of a thermal process, the fast sensor electronics allow a short reaction time down to 1 ms.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | OPTPI1M |
| Product Name | PI 1M |
| Detector Type | CMOS |
| Measurement Range | 450 to 1800 C (842 to 3272 F) |
| Spectral Range | 0.8500 to 1.1 microns (0.8500 to 1.1 micrometers) |