The PI 450i is an infrared camera designed for detecting minute temperature differences in industrial environments. It features a 382 x 288 pixel detector with thermal sensitivity of 40 mK, an 80 Hz frame rate, and interchangeable lenses offering field-of-view options from 18° x 14° to 80° x 54°. The camera houses an IP67-rated enclosure measuring 46 x 56 x 68-77 mm and weighs 237-251 g depending on the lens. It supports USB 2.0 connectivity with optional GigE PoE interface, operates within an ambient temperature range of 0 to 70 °C, and includes a standard process interface with 0-10 V inputs and outputs, digital inputs, and optional 0/4-20 mA outputs and relay contacts. The system accuracy is ±2 °C or ±2 %, whichever is greater.
The PI 450i is an infrared camera that enables thermal imaging with a resolution of 382 x 288. A rapid 80 Hz frame rate ensures precise temperature detection even in fast production processes without motion blur or image distortion. The PI 450i offers high sensitivity (up to 40 mK) and a broad ambient temperature range (up to 80°C), making it suitable for industrial use in harsh ambient conditions.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | OPTPI45ILT |
| Product Name | PI 450i |
| Detector Type | Uncooled bolometer |
| Cooling | Uncooled |
| Measurement Range | -20 to 1500 C (-4 to 2732 F) |
| Spectral Range | 8 to 14 microns (8 to 14 micrometers) |