The Optris PI 450i G7 is an infrared thermal imaging camera designed for the glass industry, featuring a 382 x 288 pixel uncooled detector with a 7.9 µm spectral range and frame rates of 80 Hz or switchable to 27 Hz. It has an IP67-rated enclosure measuring 46 x 56 x 68-77 mm and weighs 237-251 g depending on the lens. The camera operates in ambient temperatures up to 70 °C, offers thermal sensitivity of 150 mK at 650 °C/20 Hz, and measures temperatures from 150 to 1500 °C with ±2 °C or ±2% accuracy. It includes USB 2.0 connectivity, optional GigE PoE, and an industrial process interface with analog outputs, relays, and fail-safe functions. Interchangeable lenses provide field-of-view options from 18° to 80°.
The Optris PI 450i G7 infrared cameras, part of the PI series, are crafted for the glass industry, operating in the 7.9 µm spectral band. Tailored for glass manufacturing, they withstand temperatures up to 80°C in harsh industrial settings. The line scanner mode delivers precise infrared images of glass products, ensuring superior radiometric measurement. Equipped with interchangeable lenses and industrial accessories, it comes with complimentary software.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Thermal Imagers |
| Product Number | OPTPI45IG7 |
| Product Name | PI 450i G7 |
| Detector Type | Uncooled bolometer |
| Cooling | Uncooled |
| Measurement Range | 150 to 1500 C (302 to 2732 F) |
| Spectral Range | 7.9 microns (7.9 micrometers) |