The optris CTvideo 2M is a non-contact infrared pyrometer for precise temperature measurement of metals and ceramics from 250 °C to 2000 °C, featuring parallel video sighting and a crosshair laser for alignment. It uses a 1.6 μm spectral range and offers optical resolutions of 150:1 (2ML) or 300:1 (2MH, 2MH1) with manual focus adjustable from 90 mm to 250 mm or 200 mm to infinity. The sensing head measures 600 g and operates in ambient temperatures up to 70 °C with laser active, with an IP65 (NEMA-4) environmental rating. It includes analog outputs (0/4-20 mA, 0-5/10 V, thermocouple J/K), a USB 2.0 digital video interface, and comes with Compact Connect software for setup and monitoring. The system is powered by 8-36 V DC and is rated for shock and vibration per IEC 60068-2-27 and IEC 60068-2-64.
The Optris CTvideo 2M pyrometers enable parallel video and crosshair laser use for optimal field adjustment, even in restricted access processes. They measure temperatures of metals and ceramics accurately, reducing temperature measurement deviations on low or unknown emissivity surfaces. Optical resolution ratios of 150:1 to 300:1 cover 250 °C to 2000 °C.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCTV2M |
| Product Name | CTvideo 2M |
| Category | Sensor/Transducer |