The optris CTlaser G5 is an infrared thermometer designed for measuring glass temperatures using a double-laser aiming system. It has a sensing head with IP65 (NEMA-4) protection, operates in ambient temperatures up to 85 °C, and weighs 600 g. Spectral range is 5.0 μm, with optical resolutions of 45:1 or 70:1 depending on model. Temperature ranges span 100 °C to 1650 °C across variants, with system accuracy of ±1% or ±1.5 °C, whichever is greater. Exposure time is 10 ms for high-speed models. Analog outputs include 0/4-20 mA and 0-5/10 V; digital interfaces support USB, RS232, RS485, and Modbus RTU. Optional Ethernet and Profibus DP are available. Power supply is 8-36 V DC, drawing up to 160 mA. A 635 nm, 1 mW laser is integrated for targeting.
The infrared thermometer optris CTlaser G5 has been specifically designed for the measurement of glass temperatures, especially for container glass, light bulb production, vehicle glass production, as well as in the manufacturing of solar cells. With the IR thermometer optris CTlaser G5, the temperature of the smallest objects, as tiny as 1 mm, from a safe distance of 70 mm, can be measured. The IR thermometer optris CSlaser G5 HF offers quick response times and is thus perfectly suited for fast processes.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCTLG5 |
| Product Name | CTlaser G5 |
| Category | Sensor/Transducer |