The optris CTlaser F is a non-contact infrared thermometer designed for fast temperature measurements of small targets, with a 9 ms response time and a temperature range of -50 °C to 975 °C. It features a 50:1 optical resolution, selectable focus optics for spot sizes from 0.9 mm to 16 mm, and double laser aiming for precise targeting. The sensing head has an IP65 environmental rating, operates at ambient temperatures up to 85 °C, and weighs 600 g. Analog outputs include 0/4-20 mA, 0-5/10 V, or thermocouple type K/J, with optional digital interfaces via plug-in modules. The unit is powered by 8-36 V DC and complies with IEC 60068-2-6 and IEC 60068-2-27 for vibration and shock resistance.
The IR thermometer optris CTlaser fast LT is perfectly suited for monitoring quick working processes due to its short configuration time of only 9 ms. This fast pyrometer model offers a wide temperature range, reaching low temperatures. Additionally, it comes with a robust, premium-quality stainless steel measuring head with an innovative double laser sighting for an exact measuring field marking at every distance.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCTLLTF |
| Product Name | CTlaser Fast LT |
| Category | Sensor/Transducer |