The optris CTvideo 1M is a non-contact infrared pyrometer for precise temperature measurement of metals and ceramics from 250 °C to 2200 °C, featuring parallel video sighting and a crosshair laser for alignment. It has a spectral range of 1.0 μm, optical resolution of 150:1 for standard focus or 300:1 for close focus, and uses manual focusing for measurement distances from 90 mm. The sensing head is rated IP 65, operates in ambient temperatures up to 70 °C (with laser off above 50 °C), and weighs 600 g. It outputs analog signals (0/4-20 mA, 0-5/10 V, thermocouple J/K), includes USB 2.0 video and digital output, and is powered by 8-36 V DC. It comes with Compact Connect software for setup and monitoring, and has a response time as low as 1 ms. The electronics weigh 420 g and are rated for up to 85 °C ambient temperature.
The Optris video pyrometers CTvideo 1M allow parallel use of video and crosshair laser aiming for an optimal measuring field adjustment even in processes with limited access. It reliably measures temperatures of metals or ceramics and, due to its short measuring wavelength, reduces measuring errors of surfaces with low or unknown emissivity.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCTV1M |
| Product Name | CTvideo 1M |
| Category | Sensor/Transducer |