Optris Infrared Sensing, LLC CT P7 OPTCTP7

Description
Due to its special spectral region of 7.9 µm, the innovative pyrometer optris CT P7 is perfectly suited for temperature measurements of thin plastic materials. The special narrowband IR thermometer measures temperatures precisely from 0 °C up to 710 °C, and its measuring head offers a temperature resistance of up to 85 °C. The separate electronics box of the foil thermometer is acclaimed for its easy integration into machinery.
Request a Quote
Description
Due to its special spectral region of 7.9 µm, the innovative pyrometer optris CT P7 is perfectly suited for temperature measurements of thin plastic materials. The special narrowband IR thermometer measures temperatures precisely from 0 °C up to 710 °C, and its measuring head offers a temperature resistance of up to 85 °C. The separate electronics box of the foil thermometer is acclaimed for its easy integration into machinery.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The optris CT P7 is an infrared pyrometer designed for non-contact temperature measurement of thin plastic films, such as PET, PU, PTFE, and PA, with a range of 0 °C to 710 °C. It features a 7.9 μm spectral range and an optical resolution of 10:1. The sensing head has an IP65 (NEMA-4) rating and operates in ambient temperatures from -20 °C to 85 °C, while the separate electronics unit supports the same ambient range. The system offers adjustable analog outputs including 0/4-20 mA, 0-5 V, 0-10 V, and thermocouple types J or K, with optional digital interfaces such as USB, RS485, RS232, CAN-Bus, Profibus DP, and Ethernet. The sensing head weighs 200 g and the electronics unit 420 g. System accuracy is ±1 % or ±1.5 °C (whichever is greater) at ambient temperatures of 23 ±5 °C, with repeatability of ±0.5 % or ±0.5 °C.

Datasheet Summary
Powered by GS/AI

The optris CT P7 is an infrared pyrometer designed for non-contact temperature measurement of thin plastic films, such as PET, PU, PTFE, and PA, with a range of 0 °C to 710 °C. It features a 7.9 μm spectral range and an optical resolution of 10:1. The sensing head has an IP65 (NEMA-4) rating and operates in ambient temperatures from -20 °C to 85 °C, while the separate electronics unit supports the same ambient range. The system offers adjustable analog outputs including 0/4-20 mA, 0-5 V, 0-10 V, and thermocouple types J or K, with optional digital interfaces such as USB, RS485, RS232, CAN-Bus, Profibus DP, and Ethernet. The sensing head weighs 200 g and the electronics unit 420 g. System accuracy is ±1 % or ±1.5 °C (whichever is greater) at ambient temperatures of 23 ±5 °C, with repeatability of ±0.5 % or ±0.5 °C.

Suppliers

Company
Product
Description
Supplier Links
CT P7 - OPTCTP7 - Optris Infrared Sensing, LLC
Portsmouth, NH, United States
CT P7
OPTCTP7
CT P7 OPTCTP7
Due to its special spectral region of 7.9 µm, the innovative pyrometer optris CT P7 is perfectly suited for temperature measurements of thin plastic materials. The special narrowband IR thermometer measures temperatures precisely from 0 °C up to 710 °C, and its measuring head offers a temperature resistance of up to 85 °C. The separate electronics box of the foil thermometer is acclaimed for its easy integration into machinery.

Due to its special spectral region of 7.9 µm, the innovative pyrometer optris CT P7 is perfectly suited for temperature measurements of thin plastic materials. The special narrowband IR thermometer measures temperatures precisely from 0 °C up to 710 °C, and its measuring head offers a temperature resistance of up to 85 °C. The separate electronics box of the foil thermometer is acclaimed for its easy integration into machinery.

Supplier's Site Datasheet

Technical Specifications

  Optris Infrared Sensing, LLC
Product Category Noncontact Infrared Temperature Sensors
Product Number OPTCTP7
Product Name CT P7
Category Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

CTlaser G5 - OPTCTLG5 - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Temperature Range 212 to 3002 F (100 to 1650 C)
View Details
CTi P3 - OPTCTIP3 - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Temperature Range 95 to 1112 F (35 to 600 C)
View Details
CSvideo 2M - OPTCSV2M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector
Temperature Range 482 to 2912 F (250 to 1600 C)
View Details
CTlaser F2 - OPTCTLF2 - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Temperature Range 392 to 3002 F (200 to 1650 C)
View Details