The CSmicro LT is a compact infrared thermometer with a stainless steel M12x1 housing, 28 mm long, designed for non-contact temperature measurement from -50 °C to 1030 °C. It features a spectral range of 8-14 μm and optical resolutions of 2:1, 15:1, or 22:1 depending on the variant. The sensing head operates in ambient temperatures up to 120 °C, with optional LTH variant up to 180 °C. It includes a scalable analog output (0-5/10 V or 4-20 mA), an alarm output, and programmable signal processing functions. The device is rated IP65 (NEMA-4) and supports programming via smartphone app or Windows software. Weighing 42 g, it has a response time of 14 ms and operates on 5-30 V DC with 9 mA current draw in the mV version.
The CSmicro LT pyrometer offers accurate infrared temperature readings from 8-14µm for high-emissivity targets in industrial settings. With multiple versions, optics, and analog outputs, it features a 15:1 distance-to-spot size ratio and temperature range from -50 °C to 1030 °C. Compact, rugged, and resistant up to 120 °C, it's an ideal solution for diverse industrial applications.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCSMLT |
| Product Name | CSmicro LT |
| Category | Sensor/Transducer |