The CSmicro LTH is a compact infrared thermometer for non-contact temperature measurement from -50 °C to 1030 °C, featuring a stainless steel M12x1 housing, 28 mm length, and IP65 (NEMA-4) environmental rating. It operates with ambient temperatures up to 180 °C without cooling, has a 22:1 optical resolution, and provides scalable analog outputs of 0-5/10 V or 4-20 mA with a simultaneous alarm output. The device includes a green LED for alarm and aiming, supports programming via smartphone app or Windows software, and has a response time of 150 ms. Its electronics are rated for -20 °C to 75 °C ambient temperature with a storage range of -40 °C to 85 °C. The sensor head weighs 42 g and is connected by a 0.5 m standard cable with optional lengths up to 6 m.
The CSmicro LTH pyrometer excels in industrial temperature measurements. Its special thermopile detector offers precise non-contact sensing from 8-14µm, ideal for high-emissivity targets from -50 °C to 1030 °C. Unlike the CSmicro LT, it boasts a 22:1 distance-to-spot size ratio and operates up to 180 °C without cooling. Its rugged, miniature design ensures resilience, making it essential in thermoforming, plastic processing, and manufacturing.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCSMLTH |
| Product Name | CSmicro LTH |
| Category | Sensor/Transducer |