The Optris CTfast LT is a compact infrared pyrometer for non-contact temperature measurement ranging from -50 °C to 975 °C, with a response time as low as 6 ms for analog output and 3 ms for digital output. It features IP65 environmental protection, operates with ambient temperatures up to 120 °C for the sensing head, and offers analog outputs of 0/4-20 mA or 0-5/10 V with a digital 0/10 V output. The sensor has optical resolutions of 15:1 or 25:1 and a spectral range of 8-14 μm. It supports RS485 communication for multi-sensor arrays and includes programmable inputs and outputs via optris Compact Connect software. The sensing head weighs 40 g, and the electronics weigh 420 g. The unit is powered by 8-36 V DC and includes USB, RS232, and CAN interfaces as options.
The Optris CTfast LT pyrometer is designed for rapid non-contact temperature measurements. With an exceptionally short response time of 6 ms, it is particularly well-suited for fast-paced measurement scenarios. Operating within a temperature range of -50 °C up to 975 °C, this infrared sensor enables continuous temperature monitoring with precision.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCTLTF |
| Product Name | CTfast LT |
| Category | Sensor/Transducer |