The Optris CTlaser P7 is a non-contact pyrometer designed for precise temperature measurement of thin plastic films and glass surfaces, operating from 0 °C to 710 °C with a 7.9 μm spectral range. It features a 45:1 optical resolution, double laser aiming for accurate spot targeting down to 1.6 mm at close distances, and an IP65-rated sensing head with an ambient temperature range of -20 °C to 85 °C. The sensor head weighs 600 g and supports analog outputs (4-20 mA, 0-5/10 V, thermocouple), digital interfaces (USB, RS232, RS485, CAN, Profibus DP, Ethernet), and adjustable emissivity from 0.100 to 1.100. System accuracy is ±1 % or ±1.5 °C, whichever is greater, with repeatability of ±0.5 % or ±0.5 °C. Power is supplied via 8-36 V DC, with a maximum current draw of 160 mA.
The Optris CTlaser P7 pyrometer specializes in precise temperature measurement of thin plastic materials from 0 °C to 710 °C using its 7.9 µm spectral region. It addresses emissivity challenges by leveraging material-specific absorption bands and enhancing control in plastic thermoforming processes and other thin plastic foil production. The double laser aiming system reduces alignment deviations.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCTLP7 |
| Product Name | CTlaser P7 |
| Category | Sensor/Transducer |