The Optris CSmicro 2M is an infrared thermometer designed for non-contact temperature measurement of metals between 250 °C and 1600 °C, featuring a small M12x1 stainless steel sensing head measuring 28 mm in length and diameter. It operates with a 1.6 μm spectral range, offers optical resolutions of 40:1 or 75:1 depending on variant, and supports analog outputs of 0-5 V, 0-10 V, or 4-20 mA with an additional alarm output. The device is rated IP65 for environmental protection, withstands ambient temperatures up to 125 °C at the sensing head, and includes LED diagnostics and smartphone programming via IR mobile. It is powered by 5-30 V DC, weighs 42 g, and complies with IEC 60068-2-6 and IEC 60068-2-27 for vibration and shock resistance.
The Optris CSmicro 2M pyrometer is designed for temperatures from 250 °C to 1600 °C, excelling in accurately measuring metal temperatures with a specialized spectral range around 1.6 µm. The compact and robust pyrometer allows easy installation in narrow spaces, making it ideal for integration into machinery, measuring hot metals like steel, tungsten, and iron.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCSM2M |
| Product Name | CSmicro 2M |
| Category | Sensor/Transducer |