The optris CT G5 is a noncontact infrared pyrometer for measuring glass temperature from 100 °C to 1650 °C, with a 5 μm spectral range. Available in G5L (100-1200 °C) and G5H (250-1650 °C) variants, it offers optical resolutions of 10:1 and 20:1 respectively. The stainless steel sensing head weighs 42 g and operates in ambient temperatures up to 85 °C without cooling. System accuracy is ±1 % or ±2 °C, and repeatability is ±0.5 % or ±0.5 °C. Response time is 80 ms for G5H and 120 ms for G5L. Outputs include 0/4-20 mA, 0-5/10 V, thermocouple J/K, alarm (24 V/50 mA), and optional relay, with digital interfaces USB, RS232, RS485, CAN, Profibus DP, and Ethernet. Power supply is 8-36 V DC, current draw max 100 mA. The housing is rated IP65 (NEMA-4).
Due to its special spectral range of 5.0 µm, the pyrometer optris CT G5 is perfectly suited for the measurement of glass temperatures, e.g. during container glass production, vehicle glass production or solar cell production. The IR thermometers stainless steel measuring head is extremely small. A multi spot installation of several pyrometers, e.g. in series as line scanner, is a cost-efficient solution and can be done even in limited spaces.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCTG5 |
| Product Name | CT G5 |
| Category | Sensor/Transducer |