The CTlaser G7 is a non-contact infrared thermometer designed for precise temperature measurement of ultra-thin glass sheets ranging from 100 °C to 1200 °C, such as those used in touch displays. It features a 45:1 optical resolution with selectable focus, double laser aiming for accurate targeting, and an IP65-rated sensing head suitable for ambient temperatures up to 85 °C without additional cooling. The sensor head weighs 600 g and supports analog outputs (0/4-20 mA, 0-5/10 V, thermocouple J/K), digital interfaces (USB, RS232, RS485, CAN, Profibus DP, Ethernet), and a 24 V open-collector alarm output. System accuracy is ±1% or ±1.5 °C, repeatability is ±0.5%, and response time is 150 ms. Power supply ranges from 8 to 36 V DC, with a maximum current draw of 160 mA.
The CTlaser G7 provides precise non-contact temperature measurements for ultra-thin glass sheets from 100 °C to 1200 °C, ideal for touch displays in smartphones and tablets. It ensures perfect alignment with double laser aiming and versatile optical options. With a two-piece design and offers various communication options. System accuracy is ±1% or ±1.5 °C at 23 ± 5 °C, with repeatability of ±0.5%.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCTLG7 |
| Product Name | CTlaser G7 |
| Category | Sensor/Transducer |