Optris Infrared Sensing, LLC Cti LT02 hot OPTCTILTH

Description
The Optris CTi LThot pyrometer shines in very high-temperature environments, offering exceptional temperature resistance of the sensing head, allowing operation in ambient temperatures of up to 250 °C without additional cooling. This elevated temperature rating makes it suitable for various applications, including dryers, furnaces, heat-treating processes of plastics and textiles processing, and semiconductor production. The IR thermometer CTi LThot with temperature measurement capabilities ranging from -40 °C to 975 °C and selectable optical has robust and durability due to its compact stainless steel housing. The series sets an industrial standard for non-contact temperature measurement, emphasizing precision and speed, with optional accessories enhancing functionality for harsh environment industrial scenarios.
Request a Quote Datasheet
Description
The Optris CTi LThot pyrometer shines in very high-temperature environments, offering exceptional temperature resistance of the sensing head, allowing operation in ambient temperatures of up to 250 °C without additional cooling. This elevated temperature rating makes it suitable for various applications, including dryers, furnaces, heat-treating processes of plastics and textiles processing, and semiconductor production. The IR thermometer CTi LThot with temperature measurement capabilities ranging from -40 °C to 975 °C and selectable optical has robust and durability due to its compact stainless steel housing. The series sets an industrial standard for non-contact temperature measurement, emphasizing precision and speed, with optional accessories enhancing functionality for harsh environment industrial scenarios.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cti LT02 hot - OPTCTILTH - Optris Infrared Sensing, LLC
Portsmouth, NH, United States
Cti LT02 hot
OPTCTILTH
Cti LT02 hot OPTCTILTH
The Optris CTi LThot pyrometer shines in very high-temperature environments, offering exceptional temperature resistance of the sensing head, allowing operation in ambient temperatures of up to 250 °C without additional cooling. This elevated temperature rating makes it suitable for various applications, including dryers, furnaces, heat-treating processes of plastics and textiles processing, and semiconductor production. The IR thermometer CTi LThot with temperature measurement capabilities ranging from -40 °C to 975 °C and selectable optical has robust and durability due to its compact stainless steel housing. The series sets an industrial standard for non-contact temperature measurement, emphasizing precision and speed, with optional accessories enhancing functionality for harsh environment industrial scenarios.

The Optris CTi LThot pyrometer shines in very high-temperature environments, offering exceptional temperature resistance of the sensing head, allowing operation in ambient temperatures of up to 250 °C without additional cooling. This elevated temperature rating makes it suitable for various applications, including dryers, furnaces, heat-treating processes of plastics and textiles processing, and semiconductor production. The IR thermometer CTi LThot with temperature measurement capabilities ranging from -40 °C to 975 °C and selectable optical has robust and durability due to its compact stainless steel housing. The series sets an industrial standard for non-contact temperature measurement, emphasizing precision and speed, with optional accessories enhancing functionality for harsh environment industrial scenarios.

Supplier's Site Datasheet
Cti LT10 hot - OPTCTILTH - Optris Infrared Sensing, LLC
Portsmouth, NH, United States
Cti LT10 hot
OPTCTILTH
Cti LT10 hot OPTCTILTH
The Optris CTi LThot pyrometer shines in very high-temperature environments, offering exceptional temperature resistance of the sensing head, allowing operation in ambient temperatures of up to 250 °C without additional cooling. This elevated temperature rating makes it suitable for various applications, including dryers, furnaces, heat-treating processes of plastics and textiles processing, and semiconductor production. The IR thermometer CTi LThot with temperature measurement capabilities ranging from -40 °C to 975 °C and selectable optical has robust and durability due to its compact stainless steel housing. The series sets an industrial standard for non-contact temperature measurement, emphasizing precision and speed, with optional accessories enhancing functionality for harsh environment industrial scenarios.

The Optris CTi LThot pyrometer shines in very high-temperature environments, offering exceptional temperature resistance of the sensing head, allowing operation in ambient temperatures of up to 250 °C without additional cooling. This elevated temperature rating makes it suitable for various applications, including dryers, furnaces, heat-treating processes of plastics and textiles processing, and semiconductor production. The IR thermometer CTi LThot with temperature measurement capabilities ranging from -40 °C to 975 °C and selectable optical has robust and durability due to its compact stainless steel housing. The series sets an industrial standard for non-contact temperature measurement, emphasizing precision and speed, with optional accessories enhancing functionality for harsh environment industrial scenarios.

Supplier's Site Datasheet

Technical Specifications

  Optris Infrared Sensing, LLC Optris Infrared Sensing, LLC
Product Category Noncontact Infrared Temperature Sensors Noncontact Infrared Temperature Sensors
Product Number OPTCTILTH OPTCTILTH
Product Name Cti LT02 hot Cti LT10 hot
Category Sensor/Transducer Sensor/Transducer
Unlock Full Specs
to access all available technical data

Similar Products

CSlaser hs LT - OPTCSLHSLT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Temperature Range -4 to 302 F (-20 to 150 C)
View Details
CTlaser 05M - OPTCTL05M - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector
Temperature Range 482 to 3992 F (250 to 2200 C)
View Details
CT LT - OPTCTLT - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Temperature Range -58 to 1787 F (-50 to 975 C)
View Details
CTlaser F6 - OPTCTLF6 - Optris Infrared Sensing, LLC
Optris Infrared Sensing, LLC
Specs
Category Sensor/Transducer
Technology Thermal Pyrometer / Detector; (Thermocouple / Thermopile)
Temperature Range 392 to 3002 F (200 to 1650 C)
View Details