The Optris CSvision R1M is a motorized focus ratio thermometer for non-contact temperature measurement from 550 °C to 3000 °C, with dual-model variants covering 550-1800 °C (R1ML) and 900-3000 °C (R1MH). It features a 1280 x 960 pixel visual camera, crosshair laser aiming at 635 nm, and motorized focus with standard-focus (350 mm to infinity) or close-focus (200 mm to 400 mm) optics. Optical resolution is 100:1 for R1ML and 150:1 for R1MH. The device has an IP65 (NEMA-4) rating, operates in ambient temperatures from 0 to 65 °C, and weighs 518 g. It supports analog outputs, USB, RS485 with Modbus RTU, and is controlled via IRmobile or CompactPlus Connect software. Accuracy is ±(0.5% of reading + 2 °C) with repeatability of ±0.3% of reading.
The Optris CSvision R1M two-color pyrometer delivers consistent temperature measurements from 550 °C to 3500 °C. Its dual-color principle ensures accuracy in adverse conditions, resisting dust, smoke, steam, and dirty windows, with up to 90% attenuation. Innovative features like video sighting, crosshair laser, and motorized focus simplify alignment and targeting. With ±(0.5% of the reading + 2 °C) accuracy and multiple outputs, it's ideal for industrial settings.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCSVIR1M |
| Product Name | CSvision R1M |
| Category | Sensor/Transducer |