The CTlaser MT is a non-contact infrared thermometer designed for measuring temperature through flames, with a range of 200 °C to 1650 °C and a spectral range of 3.9 μm. It features a 45:1 optical resolution, adjustable focus optics, and double laser aiming for precise targeting, with a minimum spot size of 1.6 mm at 70 mm distance. The sensor head operates in ambient temperatures up to 85 °C without cooling and is rated IP65. It provides analog outputs (0/4-20 mA, 0-5/10 V, thermocouple J/K), digital interfaces (USB, RS232, RS485, CAN, Profibus DP, Ethernet), and programmable signal processing. The sensing head weighs 600 g and operates on 8-36 V DC with a maximum current draw of 160 mA.
The CTlaser MT offers non-contact temperature measurement through flames, spanning 200 °C to 1650 °C, ideal for flame-hardening applications. With a spot size starting from 1.6 mm and a 45:1 distance-to-spot size ratio, its spectral range of 3.9 μm, it accommodates temperature ranges from 200 °C ... 1450 °C to 400 °C ... 1650 °C. Double laser aiming marks enhance targeting, improving measurement reliability, especially in flame-heated furnaces.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCTLMT |
| Product Name | CTlaser MT |
| Category | Sensor/Transducer |