The Optris CT 1M is a miniature infrared pyrometer designed for non-contact temperature measurement of metals, metal oxides, and ceramics in ranges from 250 °C to 2200 °C depending on the variant. It features a 14 mm diameter sensing head with a 28 mm length, suitable for confined spaces, and operates at ambient temperatures up to 125 °C without cooling. The device has a spectral range of 1.0 μm, optical resolution of 40:1 or 75:1, and exposure time as low as 1 ms. It meets IP65 (NEMA-4) environmental ratings and is powered by 8-36 V DC. Output options include 4-20 mA, 0-10 V, digital interfaces, and alarm relays. The sensing head weighs 40 g, and the electronics 420 g.
The Optris CT 1M pyrometer accurately measures temperatures from 485 °C to 2200 °C across different variants. With a specialized spectral range, compact size, and rapid response time, it suits hot metal applications. The series offers adaptability with various versions and outputs. Optional accessories enhance functionality, meeting diverse industrial needs. Engineered for durability and accuracy, the CT 1M series is suitable for critical industrial processes, thriving even in harsh conditions.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCT1M |
| Product Name | CT 1M |
| Category | Sensor/Transducer |