The optris CT 4M is a miniaturized infrared pyrometer designed for high-speed temperature measurements from 0 °C to 500 °C, with an exposure time of 90 µs and a spectral range of 2.2-6 µm, suited for metals, ceramics, and materials with varying emissivity. The sensing head measures 14 mm in diameter and 28 mm in length, operates up to 70 °C ambient without cooling, and weighs 40 g. It has an IP65 (NEMA-4) environmental rating, system accuracy of ±(0.3% of reading + 2 °C), and outputs including 0/4-20 mA, 0-5/10 V, thermocouple K, and alarm. Power is supplied via 8-30 V DC or 5 V USB, with a maximum power draw of 1.2 W. Built-in USB enables direct connection to a PC or smartphone.
The high-speed IR thermometer CT 4M's quick exposure time of only 90 μs makes it the perfect sensor for measuring fast processes. Due to its short measuring wavelength and temperature range from 0 °C to 500 °C, the pyrometer optris CT 4M is suitable for measuring metals, metal oxides, ceramics, or materials with unknown or changing emissivity.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCT4M |
| Product Name | CT 4M |
| Category | Sensor/Transducer |