The optris CSlaser 2M is a two-wire infrared thermometer designed for precise temperature measurement of metals, ceramics, and metal oxides. It features a spectral range of 1.6 µm, optical resolutions of 150:1 or 300:1 depending on model, and temperature ranges from 250 °C to 1600 °C. The device offers a 4-20 mA analog output, an open collector alarm output, and USB connectivity for configuration. It has an IP65 rating, operates in ambient temperatures from -20 °C to 85 °C, and includes a double-laser sight for target alignment. The sensor weighs 600 g and supports adjustable emissivity from 0.100 to 1.100. Response time is 10 ms, with repeatability of ±(0.1 % of reading +1 °C) and system accuracy of ±(0.3 % of reading +2 °C). It meets IEC 60068-2-6, IEC 60068-2-64, and IEC 60068-2-27 for vibration and shock. Power supply is 5-30 V DC.
The infrared thermometer optris CSlaser 2M has been designed specifically for exact temperature measurement of metallic surfaces. Its short measuring wavelength allows for precise measurement of metal temperatures and metal oxides and ceramics. The IR thermometer has an innovative double laser sight for precisely marking the measuring spot. A variety of scopes ensures high adaptability with various applications.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCSL2M |
| Product Name | CSlaser 2M |
| Category | Sensor/Transducer |