The optris CSmicro 3M is a compact infrared thermometer for non-contact temperature measurement of metals, metal oxides, and ceramics in the range of 50 to 600 °C, using a 2.3 µm spectral range. It features a stainless steel housing measuring 35 mm in length and 12 mm in diameter, with an IP65 environmental rating. The device offers scalable analog outputs of 0-5 V, 0-10 V, or 4-20 mA, and includes an alarm output, green LED indication, and self-diagnostic functions. It supports programming via smartphone app or Windows software, and operates with a response time of 8 ms (voltage version) or 20 ms (current version). Optical resolution is either 22:1 or 33:1 depending on the variant, with optional SF, CF, or CF1 optics. The system accuracy is ±(0.3% of reading +1 °C), and it is rated for ambient temperatures from -20 to 85 °C at the sensing head.
The pyrometer optris CSmicro 3M has been designed for a temperature range from 50 °C to 600 °C. Its special spectral range of 2.3 µm makes it the ideal IR pyrometer for temperature measurement of metallic surfaces starting from 50 °C and it allows for measurements through glass.
| Optris Infrared Sensing, LLC | |
|---|---|
| Product Category | Noncontact Infrared Temperature Sensors |
| Product Number | OPTCSM3M |
| Product Name | CSmicro 3M |
| Category | Sensor/Transducer |