The interferoMETER IMP-NIR-TH3/90/IP68 is a wafer thickness sensor designed for inline measurements of monocrystalline silicon and silicon carbide wafers, with a measuring range of 50 to 1050 µm and resolution better than 1 nm. It features an IP67-rated stainless steel housing, a pilot laser for alignment, and a pluggable optical fiber with an IP9 SC socket, supporting static bending radii of 45 mm and dynamic of 60 mm. It operates within a temperature range of +10 to +50 °C and is certified to Class 1 laser safety standards per DIN EN 60825-1:2022-07.
The IMP-NIR-TH3/90/IP68 is a compact right-angle wafer thickness sensor with a 3 mm working distance, a 1 to 6 mm operating range and IP68 protection. The sensor integrates a 4 m optical fiber and an air purge system for stable inline wafer measurements.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Interferometers |
| Product Number | interferoMETER IMP-NIR-TH3/90/IP68 |
| Product Name | Sensors for wafer thickness measurements |
| Measurement Capability | Thickness; Specialty / Other; Wafer thickness |