Connects with - CASTDIR; BICASTDIR; CABSTAT;
Dimensions - 13 x 7.5 x 2.8 cm
Additional Informations - Customizable product
Operating modes - Potentiostat, Bipotentiostat
PC interface - USB, Wireless
Power - Li-ion battery
Potential range in volt - +/- 4
Maximum current in Ampère - +/- 40 mA
Maximum number of WE sharing AUX and REF - 2
Weight of the instrument in kg - 0,2
| Metrohm USA, Inc. | |
|---|---|
| Product Category | Potentiostats and Galvanostats |
| Product Number | DRP-DROPSTATPLUS |
| Product Name | Standalone electrochemical reader customized for your final application |
| DC Voltage | 4 volts |