Metrohm USA, Inc. μStat-i MultiX Multichannel (Bi)potentiostat/Galvanostat/Impedance Analyzer (MultiplEIS®) DRP-STAT-I-MULTIX

Description
Connects with - DSC4MM; BIDSC4MM; 4MMHCAST8; CASTDIR; BICASTDIR; CASTDIR; BICASTDIR; I-CAST; I-BICAST; 4MMHCAST8 Dimensions - 44 x 30 x 14 cm Additional Informations - μStat-i MultiX can be custom configured now and expanded later after purchase. You can have up to a maximum of 16 channels by adding them in groups of four (4, 8, 12 and 16). If you wish, each group of four can be configured with galvanic isolation, allowing you to work in floating mode; 3 year warranty; Operating modes - (Bi)Potentiostat/Gal vanostat/Impedance Analyzer (EIS) PC interface - Remote Connection; USB Power - 100-230 Vac 50/60Hz Potential range in volt - ±4 V Maximum current in Ampère - ±40 mA Number of current ranges - 8 potentiostat ranges; 9 EIS ranges Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV, ±1 V Multichannel instrument - YES Maximum number of channels - 16 Maximum number of WE sharing AUX and REF - 16 Potential accuracy - ±0.2% Current accuracy - ≤0.5% of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1% of current output range Measured potential resolution - 0.012% of potential range Measured current resolution - 0.025% of current range 1 pA on lowest current range External inputs/outputs - 2 Analog inputs, 1 Analog output, 2 Digital input/outputs per channel Weight of the instrument in kg - 6 Compliance voltage range in volt - ±5 V Input impedance in Ohm - 5*10¹²Ω Frequency range 1 mHz to 1 MHz
Request a Quote Datasheet
Description
Connects with - DSC4MM; BIDSC4MM; 4MMHCAST8; CASTDIR; BICASTDIR; CASTDIR; BICASTDIR; I-CAST; I-BICAST; 4MMHCAST8 Dimensions - 44 x 30 x 14 cm Additional Informations - μStat-i MultiX can be custom configured now and expanded later after purchase. You can have up to a maximum of 16 channels by adding them in groups of four (4, 8, 12 and 16). If you wish, each group of four can be configured with galvanic isolation, allowing you to work in floating mode; 3 year warranty; Operating modes - (Bi)Potentiostat/Gal vanostat/Impedance Analyzer (EIS) PC interface - Remote Connection; USB Power - 100-230 Vac 50/60Hz Potential range in volt - ±4 V Maximum current in Ampère - ±40 mA Number of current ranges - 8 potentiostat ranges; 9 EIS ranges Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV, ±1 V Multichannel instrument - YES Maximum number of channels - 16 Maximum number of WE sharing AUX and REF - 16 Potential accuracy - ±0.2% Current accuracy - ≤0.5% of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1% of current output range Measured potential resolution - 0.012% of potential range Measured current resolution - 0.025% of current range 1 pA on lowest current range External inputs/outputs - 2 Analog inputs, 1 Analog output, 2 Digital input/outputs per channel Weight of the instrument in kg - 6 Compliance voltage range in volt - ±5 V Input impedance in Ohm - 5*10¹²Ω Frequency range 1 mHz to 1 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
μStat-i MultiX Multichannel (Bi)potentiostat/Galvanostat/Impedance Analyzer (MultiplEIS®) - DRP-STAT-I-MULTIX - Metrohm USA, Inc.
Riverview, FL, United States
μStat-i MultiX Multichannel (Bi)potentiostat/Galvanostat/Impedance Analyzer (MultiplEIS®)
DRP-STAT-I-MULTIX
μStat-i MultiX Multichannel (Bi)potentiostat/Galvanostat/Impedance Analyzer (MultiplEIS®) DRP-STAT-I-MULTIX
Connects with - DSC4MM; BIDSC4MM; 4MMHCAST8; CASTDIR; BICASTDIR; CASTDIR; BICASTDIR; I-CAST; I-BICAST; 4MMHCAST8 Dimensions - 44 x 30 x 14 cm Additional Informations - μStat-i MultiX can be custom configured now and expanded later after purchase. You can have up to a maximum of 16 channels by adding them in groups of four (4, 8, 12 and 16). If you wish, each group of four can be configured with galvanic isolation, allowing you to work in floating mode; 3 year warranty; Operating modes - (Bi)Potentiostat/Gal vanostat/Impedance Analyzer (EIS) PC interface - Remote Connection; USB Power - 100-230 Vac 50/60Hz Potential range in volt - ±4 V Maximum current in Ampère - ±40 mA Number of current ranges - 8 potentiostat ranges; 9 EIS ranges Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV, ±1 V Multichannel instrument - YES Maximum number of channels - 16 Maximum number of WE sharing AUX and REF - 16 Potential accuracy - ±0.2% Current accuracy - ≤0.5% of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1% of current output range Measured potential resolution - 0.012% of potential range Measured current resolution - 0.025% of current range 1 pA on lowest current range External inputs/outputs - 2 Analog inputs, 1 Analog output, 2 Digital input/outputs per channel Weight of the instrument in kg - 6 Compliance voltage range in volt - ±5 V Input impedance in Ohm - 5*10¹²Ω Frequency range 1 mHz to 1 MHz

Connects with - DSC4MM; BIDSC4MM; 4MMHCAST8; CASTDIR; BICASTDIR; CASTDIR; BICASTDIR; I-CAST; I-BICAST; 4MMHCAST8
Dimensions - 44 x 30 x 14 cm
Additional Informations - μStat-i MultiX can be custom configured now and expanded later after purchase. You can have up to a maximum of 16 channels by adding them in groups of four (4, 8, 12 and 16). If you wish, each group of four can be configured with galvanic isolation, allowing you to work in floating mode; 3 year warranty;
Operating modes - (Bi)Potentiostat/Galvanostat/Impedance Analyzer (EIS)
PC interface - Remote Connection; USB
Power - 100-230 Vac 50/60Hz
Potential range in volt - ±4 V
Maximum current in Ampère - ±40 mA
Number of current ranges - 8 potentiostat ranges; 9 EIS ranges
Number of current ranges remarks - ±1 nA to ±10 mA
Number of potential ranges (galvanostat) - 2
Number of potential ranges remarks (galvanostat) - ±100 mV, ±1 V
Multichannel instrument - YES
Maximum number of channels - 16
Maximum number of WE sharing AUX and REF - 16
Potential accuracy - ±0.2%
Current accuracy - ≤0.5% of current range at 100 nA to 10 mA
Potential resolution - 1 mV
Current resolution - 0.1% of current output range
Measured potential resolution - 0.012% of potential range
Measured current resolution - 0.025% of current range 1 pA on lowest current range
External inputs/outputs - 2 Analog inputs, 1 Analog output, 2 Digital input/outputs per channel
Weight of the instrument in kg - 6
Compliance voltage range in volt - ±5 V
Input impedance in Ohm - 5*10¹²Ω

Frequency range 1 mHz to 1 MHz

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category Potentiostats and Galvanostats
Product Number DRP-STAT-I-MULTIX
Product Name μStat-i MultiX Multichannel (Bi)potentiostat/Galvanostat/Impedance Analyzer (MultiplEIS®)
DC Voltage 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

µStat 400 Bipotentiostat/Galvanostat - DRP-STAT400 - Metrohm USA, Inc.
Specs
DC Voltage 4 volts
DC Current 0.0400 amps
View Details
µStat 8000 Multi Potentiostat/Galvanostat - DRP-STAT8000 - Metrohm USA, Inc.
Specs
DC Voltage 4 volts
DC Current 0.0800 amps
View Details