Metrohm USA, Inc. SPELEC VIS-NIR Instrument (350-1050 nm) DRP-SPELEC1050

Description
Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat PC interface - USB Power - 12 V DC Potential range in volt - ±4V Maximum current in Ampère - ±40 mA Number of current ranges - 8 Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV to ±1 V Multichannel instrument - NO Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 2 Potential accuracy - ±0.2% Current accuracy - ≤0.5% of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1% of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range Spectrometer (SPM) Detector - Linear silicon CCD array SPM Pixels - 2048 SPM Wavelength range - 350-1050 nm SPM Optical resolution - ≈ 0.3-10.0 nm FWHM SPM Signal-to-noise ratio - 250:1 (at full signal) SPM A/D resolution - 16 bit SPM Dynamic range - 8.5 x 10 rised to 7 (system) ; 1300:1 for a single acquisition SPM Integration time - 1 ms to 65 seconds SPM Stray light - ≤0.05 % at 600 nm; <0.10 % at 435 nm Light Source (LS) wavelength range - 200-400 nm (deuterium) ; 400-2500 nm (tungsten halogen) LS Stability - ≤ 1 .10-3 AU LS Fiber optic connector - SMA 905 Dimensions - 24 x 11 x 25 Weight of the instrument in kg - 1.95 SPM Pixel size - 14 µm x 200 µm SPM Dark noise SPM Pixel well depth LS Ignition delay LS Time to stable output LS Bulb life
Request a Quote Datasheet
Description
Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat PC interface - USB Power - 12 V DC Potential range in volt - ±4V Maximum current in Ampère - ±40 mA Number of current ranges - 8 Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV to ±1 V Multichannel instrument - NO Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 2 Potential accuracy - ±0.2% Current accuracy - ≤0.5% of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1% of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range Spectrometer (SPM) Detector - Linear silicon CCD array SPM Pixels - 2048 SPM Wavelength range - 350-1050 nm SPM Optical resolution - ≈ 0.3-10.0 nm FWHM SPM Signal-to-noise ratio - 250:1 (at full signal) SPM A/D resolution - 16 bit SPM Dynamic range - 8.5 x 10 rised to 7 (system) ; 1300:1 for a single acquisition SPM Integration time - 1 ms to 65 seconds SPM Stray light - ≤0.05 % at 600 nm; <0.10 % at 435 nm Light Source (LS) wavelength range - 200-400 nm (deuterium) ; 400-2500 nm (tungsten halogen) LS Stability - ≤ 1 .10-3 AU LS Fiber optic connector - SMA 905 Dimensions - 24 x 11 x 25 Weight of the instrument in kg - 1.95 SPM Pixel size - 14 µm x 200 µm SPM Dark noise SPM Pixel well depth LS Ignition delay LS Time to stable output LS Bulb life
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPELEC VIS-NIR Instrument (350-1050 nm) - DRP-SPELEC1050 - Metrohm USA, Inc.
Riverview, FL, United States
SPELEC VIS-NIR Instrument (350-1050 nm)
DRP-SPELEC1050
SPELEC VIS-NIR Instrument (350-1050 nm) DRP-SPELEC1050
Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat PC interface - USB Power - 12 V DC Potential range in volt - ±4V Maximum current in Ampère - ±40 mA Number of current ranges - 8 Number of current ranges remarks - ±1 nA to ±10 mA Number of potential ranges (galvanostat) - 2 Number of potential ranges remarks (galvanostat) - ±100 mV to ±1 V Multichannel instrument - NO Maximum number of channels - 1 Maximum number of WE sharing AUX and REF - 2 Potential accuracy - ±0.2% Current accuracy - ≤0.5% of current range at 100 nA to 10 mA Potential resolution - 1 mV Current resolution - 0.1% of current output range Measured potential resolution - 0.012 % of potential range Measured current resolution - 0.025 % of current range Spectrometer (SPM) Detector - Linear silicon CCD array SPM Pixels - 2048 SPM Wavelength range - 350-1050 nm SPM Optical resolution - ≈ 0.3-10.0 nm FWHM SPM Signal-to-noise ratio - 250:1 (at full signal) SPM A/D resolution - 16 bit SPM Dynamic range - 8.5 x 10 rised to 7 (system) ; 1300:1 for a single acquisition SPM Integration time - 1 ms to 65 seconds SPM Stray light - ≤0.05 % at 600 nm; <0.10 % at 435 nm Light Source (LS) wavelength range - 200-400 nm (deuterium) ; 400-2500 nm (tungsten halogen) LS Stability - ≤ 1 .10-3 AU LS Fiber optic connector - SMA 905 Dimensions - 24 x 11 x 25 Weight of the instrument in kg - 1.95 SPM Pixel size - 14 µm x 200 µm SPM Dark noise SPM Pixel well depth LS Ignition delay LS Time to stable output LS Bulb life

Operating modes - Bipotentiostat ; Potentiostat ; Galvanostat
PC interface - USB
Power - 12 V DC
Potential range in volt - ±4V
Maximum current in Ampère - ±40 mA
Number of current ranges - 8
Number of current ranges remarks - ±1 nA to ±10 mA
Number of potential ranges (galvanostat) - 2
Number of potential ranges remarks (galvanostat) - ±100 mV to ±1 V
Multichannel instrument - NO
Maximum number of channels - 1
Maximum number of WE sharing AUX and REF - 2
Potential accuracy - ±0.2%
Current accuracy - ≤0.5% of current range at 100 nA to 10 mA
Potential resolution - 1 mV
Current resolution - 0.1% of current output range
Measured potential resolution - 0.012 % of potential range
Measured current resolution - 0.025 % of current range
Spectrometer (SPM) Detector - Linear silicon CCD array
SPM Pixels - 2048
SPM Wavelength range - 350-1050 nm
SPM Optical resolution - ≈ 0.3-10.0 nm FWHM
SPM Signal-to-noise ratio - 250:1 (at full signal)
SPM A/D resolution - 16 bit
SPM Dynamic range - 8.5 x 10 rised to 7 (system) ; 1300:1 for a single acquisition
SPM Integration time - 1 ms to 65 seconds
SPM Stray light - ≤0.05 % at 600 nm; <0.10 % at 435 nm
Light Source (LS) wavelength range - 200-400 nm (deuterium) ; 400-2500 nm (tungsten halogen)
LS Stability - ≤ 1 .10-3 AU
LS Fiber optic connector - SMA 905
Dimensions - 24 x 11 x 25
Weight of the instrument in kg - 1.95
SPM Pixel size - 14 µm x 200 µm
SPM Dark noise
SPM Pixel well depth
LS Ignition delay
LS Time to stable output
LS Bulb life

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category Potentiostats and Galvanostats
Product Number DRP-SPELEC1050
Product Name SPELEC VIS-NIR Instrument (350-1050 nm)
DC Voltage 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

µStat 300 Bipotentiostat - DRP-STAT300 - Metrohm USA, Inc.
Specs
DC Voltage 2 volts
DC Current 0.0030 amps
View Details
Multi Autolab/M101 - AUTM101.S - Metrohm USA, Inc.
Specs
DC Voltage -10 to 10 volts
DC Current 0.1000 amps
View Details
µStat 4000P Multi Potentiostat - DRP-STAT4000P - Metrohm USA, Inc.
Specs
DC Voltage 4 volts
DC Current 0.0800 amps
View Details
Dual mode bipotentiostat module - BA.MAC.204 - Metrohm USA, Inc.
Specs
DC Voltage 10 volts
DC Current 0.0500 amps
View Details