Metrohm USA, Inc. Flexible Gold Field-Effect Transistors with coplanar gate DRP-AUFET30-U50

Description
Substrate material - Plastic White Substrate size - 3.4 x 1.0 x 0.0175 cm WE material - Gold AUX material - Gold REF material - Gold WE diameter (mm) - 3 x 3 IDE Band/Gap dimensions - 30 microns
Request a Quote
Description
Substrate material - Plastic White Substrate size - 3.4 x 1.0 x 0.0175 cm WE material - Gold AUX material - Gold REF material - Gold WE diameter (mm) - 3 x 3 IDE Band/Gap dimensions - 30 microns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Gold Field-Effect Transistors with coplanar gate - DRP-AUFET30-U50 - Metrohm USA, Inc.
Riverview, FL, United States
Flexible Gold Field-Effect Transistors with coplanar gate
DRP-AUFET30-U50
Flexible Gold Field-Effect Transistors with coplanar gate DRP-AUFET30-U50
Substrate material - Plastic White Substrate size - 3.4 x 1.0 x 0.0175 cm WE material - Gold AUX material - Gold REF material - Gold WE diameter (mm) - 3 x 3 IDE Band/Gap dimensions - 30 microns

Substrate material - Plastic White
Substrate size - 3.4 x 1.0 x 0.0175 cm
WE material - Gold
AUX material - Gold
REF material - Gold
WE diameter (mm) - 3 x 3
IDE Band/Gap dimensions - 30 microns

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-AUFET30-U50
Product Name Flexible Gold Field-Effect Transistors with coplanar gate
Maximum Diameter / Width 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Walled Carbon Nanotubes modified Screen-Printed Carbon Electrode - DRP-110CNT-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
EQCM counter electrode - EQCM.CE - Metrohm USA, Inc.
Specs
Maximum Length 1.48 inch (37.5 mm)
View Details
Palladium micro electrode 500 µm - PD.500 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Optically transparent silver screen-printed electrode - DRP-AGTR10-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Transparent plastic
View Details