Metrohm USA, Inc. Copper working electrode 5 mm 3500003880

Description
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Copper Connector - M4 thread Temperature range - 0-40 ˚C
Request a Quote
Description
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Copper Connector - M4 thread Temperature range - 0-40 ˚C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Copper working electrode 5 mm - 3500003880 - Metrohm USA, Inc.
Riverview, FL, United States
Copper working electrode 5 mm
3500003880
Copper working electrode 5 mm 3500003880
Shaft material - PEEK Length - 52.5 mm Shaft diameter - 10 mm Disk diameter - 5 mm Disk material - Copper Connector - M4 thread Temperature range - 0-40 ˚C

Shaft material - PEEK
Length - 52.5 mm
Shaft diameter - 10 mm
Disk diameter - 5 mm
Disk material - Copper
Connector - M4 thread
Temperature range - 0-40 ˚C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number 3500003880
Product Name Copper working electrode 5 mm
Maximum Diameter / Width 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screen-Printed Ferrocyanide/Carbon Electrode - DRP-F10-U75 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Screen-printed platinum electrode / Work in solution - DRP-C550-U75 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details
Palladium micro electrode 300 µm - PD.300 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details