Metrohm USA, Inc. Carbon Nanotubes modified Dual Screen-Printed Carbon Electrode DRP-X1110CNT-U50

Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon Nanotubes/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 3.9 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - Two WE sharing AUX and REF IDE Band/Gap dimensions - NO
Request a Quote
Description
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon Nanotubes/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 3.9 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - Two WE sharing AUX and REF IDE Band/Gap dimensions - NO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Nanotubes modified Dual Screen-Printed Carbon Electrode - DRP-X1110CNT-U50 - Metrohm USA, Inc.
Riverview, FL, United States
Carbon Nanotubes modified Dual Screen-Printed Carbon Electrode
DRP-X1110CNT-U50
Carbon Nanotubes modified Dual Screen-Printed Carbon Electrode DRP-X1110CNT-U50
Substrate material - Ceramic Substrate size - 3.4 x 1.0 x 0.05 cm WE material - Carbon Nanotubes/Carbon AUX material - Carbon REF material - Silver WE diameter (mm) - 3.9 WE geometric area (cm2) - 0.11 MultiAnalysis Configuration - Two WE sharing AUX and REF IDE Band/Gap dimensions - NO

Substrate material - Ceramic
Substrate size - 3.4 x 1.0 x 0.05 cm
WE material - Carbon Nanotubes/Carbon
AUX material - Carbon
REF material - Silver
WE diameter (mm) - 3.9
WE geometric area (cm2) - 0.11
MultiAnalysis Configuration - Two WE sharing AUX and REF
IDE Band/Gap dimensions - NO

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-X1110CNT-U50
Product Name Carbon Nanotubes modified Dual Screen-Printed Carbon Electrode
Maximum Diameter / Width 0.1535 inch (3.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4 WEs Screen-Printed Carbon Electrode - DRP-4W110-U20 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1161 inch (2.95 mm)
Membrane Ceramic
View Details
96X Single-Walled Carbon Nanotubes modified Screen-Printed Carbon Electrode - DRP-96X110SWCNT-U2 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1008 inch (2.56 mm)
Membrane PCB
View Details
Screen-printed carbon electrode with NTC thermistor - DRP-C110-NTC-U50 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1575 inch (4 mm)
Membrane Ceramic
View Details