Metrohm USA, Inc. Interdigitated Palladium Electrode / 100 microns lines and gaps / Plastic Substrate DRP-PW-IDEPD100-U50

Description
Substrate material - Plastic White Substrate size - 2.2 x 7.6 x 0.7 cm WE material - Palladium IDE Band/Gap dimensions - 100 microns
Request a Quote
Description
Substrate material - Plastic White Substrate size - 2.2 x 7.6 x 0.7 cm WE material - Palladium IDE Band/Gap dimensions - 100 microns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interdigitated Palladium Electrode / 100 microns lines and gaps / Plastic Substrate - DRP-PW-IDEPD100-U50 - Metrohm USA, Inc.
Riverview, FL, United States
Interdigitated Palladium Electrode / 100 microns lines and gaps / Plastic Substrate
DRP-PW-IDEPD100-U50
Interdigitated Palladium Electrode / 100 microns lines and gaps / Plastic Substrate DRP-PW-IDEPD100-U50
Substrate material - Plastic White Substrate size - 2.2 x 7.6 x 0.7 cm WE material - Palladium IDE Band/Gap dimensions - 100 microns

Substrate material - Plastic White
Substrate size - 2.2 x 7.6 x 0.7 cm
WE material - Palladium
IDE Band/Gap dimensions - 100 microns

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category Ion Selective Electrodes
Product Number DRP-PW-IDEPD100-U50
Product Name Interdigitated Palladium Electrode / 100 microns lines and gaps / Plastic Substrate
Membrane Plastic White
Unlock Full Specs
to access all available technical data

Similar Products

Platinum electrode tip - 6.09395.024 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.3937 inch (10 mm)
Maximum Length 2.07 inch (52.5 mm)
View Details
Silver micro electrode 300 µm - AG.300 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details