Metrohm USA, Inc. Metrosep A Supp 4 - 250/4.0 6.1006.430

Description
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 9 µm Standard flow - 1.0 mL/min Maximum pressure - 12 MPa Maximum flow - 2.0 mL/min pH range - 3–12 Column dimensions - 250 x 4.0 mm Temperature range - 20–60 °C
Request a Quote
Description
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 9 µm Standard flow - 1.0 mL/min Maximum pressure - 12 MPa Maximum flow - 2.0 mL/min pH range - 3–12 Column dimensions - 250 x 4.0 mm Temperature range - 20–60 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 4 - 250/4.0 - 6.1006.430 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 4 - 250/4.0
6.1006.430
Metrosep A Supp 4 - 250/4.0 6.1006.430
Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 9 µm Standard flow - 1.0 mL/min Maximum pressure - 12 MPa Maximum flow - 2.0 mL/min pH range - 3–12 Column dimensions - 250 x 4.0 mm Temperature range - 20–60 °C

Housing material - PEEK
Carrier material - Polyvinyl alcohol with quarternary ammonium groups
Particle size - 9 µm
Standard flow - 1.0 mL/min
Maximum pressure - 12 MPa
Maximum flow - 2.0 mL/min
pH range - 3–12
Column dimensions - 250 x 4.0 mm
Temperature range - 20–60 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1006.430
Product Name Metrosep A Supp 4 - 250/4.0
pH Range 3 to 12 ph
Unlock Full Specs
to access all available technical data

Similar Products

dAg Titrode with Ag2S-coating - 6.00404.300S - Metrohm USA, Inc.
Specs
Diameter/ Width 0.2362 inch (6 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep RP 3 Guard HC/4,0 - 6.1011.040 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
View Details
Metrosep A Supp 4 - 250/2.0 - 6.01021.230 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2176 psi (1531 m H2O)
View Details
Metrosep A Supp 7 - 250/2.0 - 6.1006.650 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2901 psi (2041 m H2O)
View Details