Metrohm USA, Inc. Ag/AgCl reference electrode 6.0733.100

Description
SGJ sleeve - Standard ground-joint 14/15 Reference resistance (kΩ) with reference to 3 mol/L KCl - <3 Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 Max. installation length (mm) - 100 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 5 Electrode plug-in head - Metrohm plug-in head B Diaphragm - Ceramic diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Reference system - LL system Electrolyte outflow (µL/h) with reference to 3 mol/L KCl - 5...25 Internal reference electrode type - elecRefElectrodeType _50
Request a Quote Datasheet
Description
SGJ sleeve - Standard ground-joint 14/15 Reference resistance (kΩ) with reference to 3 mol/L KCl - <3 Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 Max. installation length (mm) - 100 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 5 Electrode plug-in head - Metrohm plug-in head B Diaphragm - Ceramic diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Reference system - LL system Electrolyte outflow (µL/h) with reference to 3 mol/L KCl - 5...25 Internal reference electrode type - elecRefElectrodeType _50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ag/AgCl reference electrode - 6.0733.100 - Metrohm USA, Inc.
Riverview, FL, United States
Ag/AgCl reference electrode
6.0733.100
Ag/AgCl reference electrode 6.0733.100
SGJ sleeve - Standard ground-joint 14/15 Reference resistance (kΩ) with reference to 3 mol/L KCl - <3 Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 Max. installation length (mm) - 100 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 5 Electrode plug-in head - Metrohm plug-in head B Diaphragm - Ceramic diaphragm Reference electrolyte type - c(KCl) = 3 mol/L Reference system - LL system Electrolyte outflow (µL/h) with reference to 3 mol/L KCl - 5...25 Internal reference electrode type - elecRefElectrodeType _50

SGJ sleeve - Standard ground-joint 14/15
Reference resistance (kΩ) with reference to 3 mol/L KCl - <3
Shaft material - Glass
Temperature range, long-term (°C) - 0 ... 80
Temperature range, short-term (°C) - 0 ... 80
Max. installation length (mm) - 100
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 6
Min. immersion depth (mm) - 5
Electrode plug-in head - Metrohm plug-in head B
Diaphragm - Ceramic diaphragm
Reference electrolyte type - c(KCl) = 3 mol/L
Reference system - LL system
Electrolyte outflow (µL/h) with reference to 3 mol/L KCl - 5...25
Internal reference electrode type - elecRefElectrodeType_50

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0733.100
Product Name Ag/AgCl reference electrode
Diameter/ Width 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep A Supp 21 - 250/4.0 - 6.01036.430 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Metrosep A Trap 1 - 100/4.0 - 6.1014.000 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Ion-selective electrode, Ag/S - 6.0502.180 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 2 to 14 ph
View Details
Metrosep C 4 S-Guard/4.0 - 6.1050.510 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
View Details