Metrohm USA, Inc. Ag/AgCl reference system 6.0724.140

Description
SGJ sleeve - Standard ground-joint 14/15 Reference resistance (kΩ) with reference to 3 mol/L KCl - <1 Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 Max. installation length (mm) - 43 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 8 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm socket B Reference electrolyte type - variable
Request a Quote Datasheet
Description
SGJ sleeve - Standard ground-joint 14/15 Reference resistance (kΩ) with reference to 3 mol/L KCl - <1 Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 Max. installation length (mm) - 43 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 8 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm socket B Reference electrolyte type - variable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ag/AgCl reference system - 6.0724.140 - Metrohm USA, Inc.
Riverview, FL, United States
Ag/AgCl reference system
6.0724.140
Ag/AgCl reference system 6.0724.140
SGJ sleeve - Standard ground-joint 14/15 Reference resistance (kΩ) with reference to 3 mol/L KCl - <1 Shaft material - Glass Temperature range, long-term (°C) - 0 ... 80 Temperature range, short-term (°C) - 0 ... 80 Max. installation length (mm) - 43 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 8 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm socket B Reference electrolyte type - variable

SGJ sleeve - Standard ground-joint 14/15
Reference resistance (kΩ) with reference to 3 mol/L KCl - <1
Shaft material - Glass
Temperature range, long-term (°C) - 0 ... 80
Temperature range, short-term (°C) - 0 ... 80
Max. installation length (mm) - 43
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 8
Min. immersion depth (mm) - 20
Electrode plug-in head - Metrohm socket B
Reference electrolyte type - variable

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0724.140
Product Name Ag/AgCl reference system
Diameter/ Width 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep C 6 Guard/4.0 - 6.1051.500 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
View Details
Metrosep A Supp 4 Guard/2.0 - 6.01021.600 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
View Details
Solvotrode easyClean (fixed cable 1.2 m) - 6.0229.010 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 16 - 150/2.0 - 6.1031.220 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 2321 psi (1633 m H2O)
View Details