Metrohm USA, Inc. Combined Ag ring electrode 6.00450.100

Description
SGJ sleeve - flexible Resistance (kOhm) - 5 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...70 Temperature range, short-term (°C) - 0...70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Ag Indicator electrode shape - Ring Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KNO3) = 1 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 10...25
Request a Quote Datasheet
Description
SGJ sleeve - flexible Resistance (kOhm) - 5 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...70 Temperature range, short-term (°C) - 0...70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Ag Indicator electrode shape - Ring Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KNO3) = 1 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 10...25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combined Ag ring electrode - 6.00450.100 - Metrohm USA, Inc.
Riverview, FL, United States
Combined Ag ring electrode
6.00450.100
Combined Ag ring electrode 6.00450.100
SGJ sleeve - flexible Resistance (kOhm) - 5 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...70 Temperature range, short-term (°C) - 0...70 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 15 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Ag Indicator electrode shape - Ring Diaphragm - Fixed ground-joint diaphragm Reference electrolyte type - c(KNO3) = 1 mol/L Electrolyte flow rate (μl/h) at 10 cm water column - 10...25

SGJ sleeve - flexible
Resistance (kOhm) - 5
Shaft material - Glass
Measuring range (theoretical) - -2000...2000
Measuring unit - mV
Temperature range, long-term (°C) - 0...70
Temperature range, short-term (°C) - 0...70
pH range - 0...14
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 6
Min. immersion depth (mm) - 15
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode type - Ag
Indicator electrode shape - Ring
Diaphragm - Fixed ground-joint diaphragm
Reference electrolyte type - c(KNO3) = 1 mol/L
Electrolyte flow rate (μl/h) at 10 cm water column - 10...25

Supplier's Site Datasheet

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.00450.100
Product Name Combined Ag ring electrode
Diameter/ Width 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Pt-wire electrode for volumetry - 6.0338.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.3150 inch (8 mm)
Length 3.78 inch (96 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 5 - 150/4.0 - 6.1006.520 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 2176 psi (1531 m H2O)
View Details
Metrosep Organic Acids - 100/7.8 - 6.1005.210 - Metrohm USA, Inc.
Specs
pH Range 1 to 13 ph
Operating Temperature 41 to 194 F (5 to 90 C)
Operating Pressure Range 1015 psi (715 m H2O)
View Details
Metrosep A Supp 19 - 250/2.0 - 6.01034.230 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details