Metrohm USA, Inc. Metrosep A Supp 19 - 250/2.0 6.01034.230

Description
Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.18 mL/min Maximum pressure - 25 MPa Maximum flow - 0.35 mL/min pH range - 0–14 Column dimensions - 250 x 2.0 mm Temperature range - 10–70 °C Standard temperature - 25 °C
Request a Quote
Description
Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.18 mL/min Maximum pressure - 25 MPa Maximum flow - 0.35 mL/min pH range - 0–14 Column dimensions - 250 x 2.0 mm Temperature range - 10–70 °C Standard temperature - 25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 19 - 250/2.0 - 6.01034.230 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 19 - 250/2.0
6.01034.230
Metrosep A Supp 19 - 250/2.0 6.01034.230
Housing material - PEEK Carrier material - Hydrophilized Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Particle size - 4.6 µm (mono dispersive) Standard flow - 0.18 mL/min Maximum pressure - 25 MPa Maximum flow - 0.35 mL/min pH range - 0–14 Column dimensions - 250 x 2.0 mm Temperature range - 10–70 °C Standard temperature - 25 °C

Housing material - PEEK
Carrier material - Hydrophilized Polystyrene-divinylbenzene copolymer with quaternary ammonium groups
Particle size - 4.6 µm (mono dispersive)
Standard flow - 0.18 mL/min
Maximum pressure - 25 MPa
Maximum flow - 0.35 mL/min
pH range - 0–14
Column dimensions - 250 x 2.0 mm
Temperature range - 10–70 °C
Standard temperature - 25 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.01034.230
Product Name Metrosep A Supp 19 - 250/2.0
pH Range 0.0 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

913 pH Meter, laboratory version - 2.913.0210 - Metrohm USA, Inc.
Specs
pH Range -13 to 20 ph
pH Accuracy 0.0030 (+/- % FS)
View Details
Metrosep Amino Acids 1 - 100/4.0 - 6.4001.410 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
Operating Temperature 86 to 194 F (30 to 90 C)
Operating Pressure Range 1450 psi (1021 m H2O)
View Details
Solvotrode easyClean (fixed cable 2.0 m) - 6.0229.020 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 10 - 50/4.0 - 6.1020.050 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details