Metrohm USA, Inc. Double Pt-wire electrode for volumetry 6.0338.100

Description
SGJ sleeve - No Shaft material - Glass Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - –20 ... 70 Temperature range, short-term (°C) - –20 ... 70 pH range - 0 ... 14 Max. installation length (mm) - 96 Shaft diameter top (mm) - 8 Shaft diameter bottom (mm) - 8 Min. immersion depth (mm) - 5 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Pt Indicator electrode shape - Wire
Request a Quote
Description
SGJ sleeve - No Shaft material - Glass Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - –20 ... 70 Temperature range, short-term (°C) - –20 ... 70 pH range - 0 ... 14 Max. installation length (mm) - 96 Shaft diameter top (mm) - 8 Shaft diameter bottom (mm) - 8 Min. immersion depth (mm) - 5 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Pt Indicator electrode shape - Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Pt-wire electrode for volumetry - 6.0338.100 - Metrohm USA, Inc.
Riverview, FL, United States
Double Pt-wire electrode for volumetry
6.0338.100
Double Pt-wire electrode for volumetry 6.0338.100
SGJ sleeve - No Shaft material - Glass Measuring range (theoretical) - –2000 ... 2000 Measuring unit - mV Temperature range, long-term (°C) - –20 ... 70 Temperature range, short-term (°C) - –20 ... 70 pH range - 0 ... 14 Max. installation length (mm) - 96 Shaft diameter top (mm) - 8 Shaft diameter bottom (mm) - 8 Min. immersion depth (mm) - 5 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Pt Indicator electrode shape - Wire

SGJ sleeve - No
Shaft material - Glass
Measuring range (theoretical) - –2000 ... 2000
Measuring unit - mV
Temperature range, long-term (°C) - –20 ... 70
Temperature range, short-term (°C) - –20 ... 70
pH range - 0 ... 14
Max. installation length (mm) - 96
Shaft diameter top (mm) - 8
Shaft diameter bottom (mm) - 8
Min. immersion depth (mm) - 5
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode type - Pt
Indicator electrode shape - Wire

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.0338.100
Product Name Double Pt-wire electrode for volumetry
Diameter/ Width 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Unitrode easyClean mit Pt1000 (fixed cable 1.2 m) - 6.0260.010 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep A Supp 19 - 250/4.0 - 6.01034.430 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
913 pH Meter with accessories case - 2.913.0110 - Metrohm USA, Inc.
Specs
pH Range -13 to 20 ph
pH Accuracy 0.0030 (+/- % FS)
View Details
Metrosep A Supp 5 S-Guard/4.0 - 6.1006.540 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
View Details