Metrohm USA, Inc. Metrosep Organic Acids - 100/7.8 6.1005.210

Description
Housing material - Stainless steel Carrier material - Polystyrene-divinylb enzene copolymer with sulfonic acid groups Particle size - 9 µm Standard flow - 0.5 mL/min Maximum pressure - 7 MPa Maximum flow - 0.6 mL/min pH range - 1–13 Column dimensions - 100 x 7.8 mm Temperature range - 5–90 °C
Request a Quote
Description
Housing material - Stainless steel Carrier material - Polystyrene-divinylb enzene copolymer with sulfonic acid groups Particle size - 9 µm Standard flow - 0.5 mL/min Maximum pressure - 7 MPa Maximum flow - 0.6 mL/min pH range - 1–13 Column dimensions - 100 x 7.8 mm Temperature range - 5–90 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep Organic Acids - 100/7.8 - 6.1005.210 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep Organic Acids - 100/7.8
6.1005.210
Metrosep Organic Acids - 100/7.8 6.1005.210
Housing material - Stainless steel Carrier material - Polystyrene-divinylb enzene copolymer with sulfonic acid groups Particle size - 9 µm Standard flow - 0.5 mL/min Maximum pressure - 7 MPa Maximum flow - 0.6 mL/min pH range - 1–13 Column dimensions - 100 x 7.8 mm Temperature range - 5–90 °C

Housing material - Stainless steel
Carrier material - Polystyrene-divinylbenzene copolymer with sulfonic acid groups
Particle size - 9 µm
Standard flow - 0.5 mL/min
Maximum pressure - 7 MPa
Maximum flow - 0.6 mL/min
pH range - 1–13
Column dimensions - 100 x 7.8 mm
Temperature range - 5–90 °C

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1005.210
Product Name Metrosep Organic Acids - 100/7.8
pH Range 1 to 13 ph
Unlock Full Specs
to access all available technical data

Similar Products

Separate Ag-rod electrode - 6.0331.010 - Metrohm USA, Inc.
Specs
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details
Metrosep Carb 2 S-Guard/4.0 - 6.1090.510 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
View Details
Ag/AgCl reference electrode (length 12.5 cm) - 6.0729.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 3.94 inch (100 mm)
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details
Metrosep C 4 - 150/2.0 - 6.1050.220 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details