Metrohm USA, Inc. Ag Titrode with Ag2S coating 6.00430.100S

Description
SGJ sleeve - flexible Resistance (kOhm) - 150...400 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...80 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Ag Indicator electrode shape - Ring Reference system - pH
Request a Quote
Description
SGJ sleeve - flexible Resistance (kOhm) - 150...400 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...80 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Ag Indicator electrode shape - Ring Reference system - pH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ag Titrode with Ag2S coating - 6.00430.100S - Metrohm USA, Inc.
Riverview, FL, United States
Ag Titrode with Ag2S coating
6.00430.100S
Ag Titrode with Ag2S coating 6.00430.100S
SGJ sleeve - flexible Resistance (kOhm) - 150...400 Shaft material - Glass Measuring range (theoretical) - -2000...2000 Measuring unit - mV Temperature range, long-term (°C) - 0...80 Temperature range, short-term (°C) - 0...80 pH range - 0...14 Max. installation length (mm) - 125 Shaft diameter top (mm) - 12 Shaft diameter bottom (mm) - 6 Min. immersion depth (mm) - 20 Electrode plug-in head - Metrohm plug-in head G Indicator electrode type - Ag Indicator electrode shape - Ring Reference system - pH

SGJ sleeve - flexible
Resistance (kOhm) - 150...400
Shaft material - Glass
Measuring range (theoretical) - -2000...2000
Measuring unit - mV
Temperature range, long-term (°C) - 0...80
Temperature range, short-term (°C) - 0...80
pH range - 0...14
Max. installation length (mm) - 125
Shaft diameter top (mm) - 12
Shaft diameter bottom (mm) - 6
Min. immersion depth (mm) - 20
Electrode plug-in head - Metrohm plug-in head G
Indicator electrode type - Ag
Indicator electrode shape - Ring
Reference system - pH

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.00430.100S
Product Name Ag Titrode with Ag2S coating
Diameter/ Width 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metrosep A Supp 10 - 100/2.0 - 6.1020.210 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Combined polymer membrane electrode, NO3 - 6.00510.120 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 2.5 to 11 ph
View Details
Solitrode with Pt1000 (fixed cable 1.2 m) - 6.0228.000 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.45 inch (113 mm)
pH Range 0.0 to 14 ph
View Details
Ag/AgCl reference system - 6.0724.140 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.3150 inch (8 mm)
Length 1.69 inch (43 mm)
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details