Metrohm USA, Inc. Metrosep A Supp 18 Guard/4.0 6.01033.500

Description
Organic Modifier - 0 - 100% (particularly acetone, acetonitrile, methanol) Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 3.5 µm pH range - 3–13 Column dimensions - 5 x 4.0 mm
Request a Quote
Description
Organic Modifier - 0 - 100% (particularly acetone, acetonitrile, methanol) Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 3.5 µm pH range - 3–13 Column dimensions - 5 x 4.0 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep A Supp 18 Guard/4.0 - 6.01033.500 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep A Supp 18 Guard/4.0
6.01033.500
Metrosep A Supp 18 Guard/4.0 6.01033.500
Organic Modifier - 0 - 100% (particularly acetone, acetonitrile, methanol) Housing material - PEEK Carrier material - Polyvinyl alcohol with quarternary ammonium groups Particle size - 3.5 µm pH range - 3–13 Column dimensions - 5 x 4.0 mm

Organic Modifier -

0 - 100% (particularly acetone, acetonitrile, methanol)


Housing material - PEEK
Carrier material - Polyvinyl alcohol with quarternary ammonium groups
Particle size - 3.5 µm
pH range - 3–13
Column dimensions - 5 x 4.0 mm

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.01033.500
Product Name Metrosep A Supp 18 Guard/4.0
pH Range 3 to 13 ph
Unlock Full Specs
to access all available technical data

Similar Products

dUnitrode with Pt1000 - 6.00200.300 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
pH Range 0.0 to 14 ph
View Details
Level sensor MF for 10 L canister - 6.1113.100 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.1890 inch (4.8 mm)
View Details
Metrosep C 4 - 150/2.0 - 6.1050.220 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
Operating Temperature 68 to 140 F (20 to 60 C)
Operating Pressure Range 3626 psi (2552 m H2O)
View Details
Metrosep A Supp 17 S-Guard - 50/4.0 - 6.01032.530 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
View Details