Metrohm USA, Inc. Metrosep BO3 Trap 1 - 100/4.0 6.1015.200

Description
Storage - Ultrapure water Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Maximum pressure - 25 MPa pH range - 0–14
Request a Quote
Description
Storage - Ultrapure water Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Maximum pressure - 25 MPa pH range - 0–14
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep BO3 Trap 1 - 100/4.0 - 6.1015.200 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep BO3 Trap 1 - 100/4.0
6.1015.200
Metrosep BO3 Trap 1 - 100/4.0 6.1015.200
Storage - Ultrapure water Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with quaternary ammonium groups Maximum pressure - 25 MPa pH range - 0–14

Storage -

Ultrapure water


Housing material - PEEK
Carrier material - Polystyrene-divinylbenzene copolymer with quaternary ammonium groups
Maximum pressure - 25 MPa
pH range - 0–14

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.1015.200
Product Name Metrosep BO3 Trap 1 - 100/4.0
pH Range 0.0 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

Separate steel electrode - 6.0343.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.3150 inch (8 mm)
Length 3.39 inch (86 mm)
Operating Temperature 32 to 176 F (0.0 to 80 C)
View Details
Metrosep Organic Acids - 250/7.8 - 6.1005.200 - Metrohm USA, Inc.
Specs
pH Range 1 to 13 ph
Operating Temperature 41 to 194 F (5 to 90 C)
Operating Pressure Range 1015 psi (715 m H2O)
View Details
O2 Lumitrode - 6.1116.000 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 5.51 inch (140 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Metrosep A Supp 4 S-Guard/4.0 - 6.01021.510 - Metrohm USA, Inc.
Specs
pH Range 3 to 12 ph
Operating Temperature 68 to 140 F (20 to 60 C)
View Details