Metrohm USA, Inc. Metrosep C Trap 1 - 30/4.0 6.01015.030

Description
Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with sulfonic acid groups Particle size - 37...74 µm Maximum pressure - 25 MPa pH range - 1...14 Column dimensions - 30 x 4.0 mm
Request a Quote
Description
Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with sulfonic acid groups Particle size - 37...74 µm Maximum pressure - 25 MPa pH range - 1...14 Column dimensions - 30 x 4.0 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metrosep C Trap 1 - 30/4.0 - 6.01015.030 - Metrohm USA, Inc.
Riverview, FL, United States
Metrosep C Trap 1 - 30/4.0
6.01015.030
Metrosep C Trap 1 - 30/4.0 6.01015.030
Housing material - PEEK Carrier material - Polystyrene-divinylb enzene copolymer with sulfonic acid groups Particle size - 37...74 µm Maximum pressure - 25 MPa pH range - 1...14 Column dimensions - 30 x 4.0 mm

Housing material - PEEK
Carrier material - Polystyrene-divinylbenzene copolymer with sulfonic acid groups
Particle size - 37...74 µm
Maximum pressure - 25 MPa
pH range - 1...14
Column dimensions - 30 x 4.0 mm

Supplier's Site

Technical Specifications

  Metrohm USA, Inc.
Product Category pH Electrodes
Product Number 6.01015.030
Product Name Metrosep C Trap 1 - 30/4.0
pH Range 1 to 14 ph
Unlock Full Specs
to access all available technical data

Similar Products

Profitrode (length 17.8 cm) - 6.0255.110 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 6.69 inch (170 mm)
pH Range 0.0 to 14 ph
View Details
Metrosep C 6 Guard/4.0 - 6.1051.500 - Metrohm USA, Inc.
Specs
pH Range 2 to 7 ph
View Details
Metrosep I Trap 1 - 100/4.0 - 6.1014.200 - Metrohm USA, Inc.
Specs
pH Range 1 to 14 ph
Operating Pressure Range 3626 psi (2552 m H2O)
View Details