Metaphase Technologies, Inc. MetaLight™ Round Area Front Light 1.5 inch RAL105

Description
This MetaLight™ 1.5" O.D. round area front light provides direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost simplest LED lighting available for standard intensity front lighting Available in 3 different diameters to serve virtually any work space proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration resistant
Description
This MetaLight™ 1.5" O.D. round area front light provides direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost simplest LED lighting available for standard intensity front lighting Available in 3 different diameters to serve virtually any work space proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration resistant

Suppliers

Company
Product
Description
Supplier Links
MetaLight™ Round Area Front Light 1.5 inch - RAL105 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaLight™ Round Area Front Light 1.5 inch
RAL105
MetaLight™ Round Area Front Light 1.5 inch RAL105
This MetaLight™ 1.5" O.D. round area front light provides direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost simplest LED lighting available for standard intensity front lighting Available in 3 different diameters to serve virtually any work space proven design with thousands of installations around the world Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration resistant

This MetaLight™ 1.5" O.D. round area front light provides direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications.

  • The lowest cost simplest LED lighting available for standard intensity front lighting
  • Available in 3 different diameters to serve virtually any work space proven design with thousands of installations around the world
  • Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments
  • Shock and Vibration resistant
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number RAL105
Product Name MetaLight™ Round Area Front Light 1.5 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
Active Area Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MetaLight™ Line Light 20 inch - LL504 - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details
Compact sight glass luminaire - LumiStar1000™ - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5500 K
View Details
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details