Ushio America, Inc. Midori™ Portable LED Light Source UDC3

Description
For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed an exceptional LED portable light source. The Midori™ portable LED light source series combines state-of-the-art, solid-state illumination technology with Ushio’s distinctive optical design to create a compact and lightweight battery operated light source with very high output efficacy that is ideal for hand-held industrial applications. This mercury-free, long-life UDC3 portable LED light source has instant on/off switch and extended electronic intensity dimming capabilities. Midori’s spectral output below 430nm (deep blue and UV) and above 700nm (near IR) is minimal, which makes it ideal for sensitive applications. The Midori UDC3 portable light source is equipped with an ACMI/Wolf threaded collar to directly connect to Storz universal style rigid and flexible type scopes as well as an Olympus style adapters are available. The UDC3 is powered by two Li-Ion rechargeable RCR123A batteries and will last for 60 minutes at full intensity operation. Moreover, the output intensity level is preserved after turn-off for improved user control. Consider Ushio America’s eco-friendly Midori UDC3 LED light source for your next specialty lighting project. The portable LED light source can be configured to OEM custom specifications or private labeling consideration. Features & Benefits Ultra Compact – Small Footprint and Ergonomic Energy Efficient – Increased Light Intensity Coupled Into Small Fibers at Lower Wattage Operation Electronic Dimming – High Dynamic Range for Intensity Control Lightweight – 4.5oz for Exceptional Portability Battery Operated – Requires Two Rechargeable Li-Ion RCR123A Long Life – Less Maintenance and No Lamp Replacement Costs Low Noise – Both Electrical EMI and Audible Sound – No Fan Made in USA Applications Industrial NDT Inspection Borescopy Microscopy Remote Visual Inspection Fiberscopes Flexible Videoscopes Industrial Fiber-Optics Veterinary
Datasheet
Description
For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed an exceptional LED portable light source. The Midori™ portable LED light source series combines state-of-the-art, solid-state illumination technology with Ushio’s distinctive optical design to create a compact and lightweight battery operated light source with very high output efficacy that is ideal for hand-held industrial applications. This mercury-free, long-life UDC3 portable LED light source has instant on/off switch and extended electronic intensity dimming capabilities. Midori’s spectral output below 430nm (deep blue and UV) and above 700nm (near IR) is minimal, which makes it ideal for sensitive applications. The Midori UDC3 portable light source is equipped with an ACMI/Wolf threaded collar to directly connect to Storz universal style rigid and flexible type scopes as well as an Olympus style adapters are available. The UDC3 is powered by two Li-Ion rechargeable RCR123A batteries and will last for 60 minutes at full intensity operation. Moreover, the output intensity level is preserved after turn-off for improved user control. Consider Ushio America’s eco-friendly Midori UDC3 LED light source for your next specialty lighting project. The portable LED light source can be configured to OEM custom specifications or private labeling consideration. Features & Benefits Ultra Compact – Small Footprint and Ergonomic Energy Efficient – Increased Light Intensity Coupled Into Small Fibers at Lower Wattage Operation Electronic Dimming – High Dynamic Range for Intensity Control Lightweight – 4.5oz for Exceptional Portability Battery Operated – Requires Two Rechargeable Li-Ion RCR123A Long Life – Less Maintenance and No Lamp Replacement Costs Low Noise – Both Electrical EMI and Audible Sound – No Fan Made in USA Applications Industrial NDT Inspection Borescopy Microscopy Remote Visual Inspection Fiberscopes Flexible Videoscopes Industrial Fiber-Optics Veterinary
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Midori™ Portable LED Light Source - UDC3 - Ushio America, Inc.
Cypress, CA, USA
Midori™ Portable LED Light Source
UDC3
Midori™ Portable LED Light Source UDC3
For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed an exceptional LED portable light source. The Midori™ portable LED light source series combines state-of-the-art, solid-state illumination technology with Ushio’s distinctive optical design to create a compact and lightweight battery operated light source with very high output efficacy that is ideal for hand-held industrial applications. This mercury-free, long-life UDC3 portable LED light source has instant on/off switch and extended electronic intensity dimming capabilities. Midori’s spectral output below 430nm (deep blue and UV) and above 700nm (near IR) is minimal, which makes it ideal for sensitive applications. The Midori UDC3 portable light source is equipped with an ACMI/Wolf threaded collar to directly connect to Storz universal style rigid and flexible type scopes as well as an Olympus style adapters are available. The UDC3 is powered by two Li-Ion rechargeable RCR123A batteries and will last for 60 minutes at full intensity operation. Moreover, the output intensity level is preserved after turn-off for improved user control. Consider Ushio America’s eco-friendly Midori UDC3 LED light source for your next specialty lighting project. The portable LED light source can be configured to OEM custom specifications or private labeling consideration. Features & Benefits Ultra Compact – Small Footprint and Ergonomic Energy Efficient – Increased Light Intensity Coupled Into Small Fibers at Lower Wattage Operation Electronic Dimming – High Dynamic Range for Intensity Control Lightweight – 4.5oz for Exceptional Portability Battery Operated – Requires Two Rechargeable Li-Ion RCR123A Long Life – Less Maintenance and No Lamp Replacement Costs Low Noise – Both Electrical EMI and Audible Sound – No Fan Made in USA Applications Industrial NDT Inspection Borescopy Microscopy Remote Visual Inspection Fiberscopes Flexible Videoscopes Industrial Fiber-Optics Veterinary

For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed an exceptional LED portable light source.

The Midori™ portable LED light source series combines state-of-the-art, solid-state illumination technology with Ushio’s distinctive optical design to create a compact and lightweight battery operated light source with very high output efficacy that is ideal for hand-held industrial applications. This mercury-free, long-life UDC3 portable LED light source has instant on/off switch and extended electronic intensity dimming capabilities. Midori’s spectral output below 430nm (deep blue and UV) and above 700nm (near IR) is minimal, which makes it ideal for sensitive applications.

The Midori UDC3 portable light source is equipped with an ACMI/Wolf threaded collar to directly connect to Storz universal style rigid and flexible type scopes as well as an Olympus style adapters are available. The UDC3 is powered by two Li-Ion rechargeable RCR123A batteries and will last for 60 minutes at full intensity operation. Moreover, the output intensity level is preserved after turn-off for improved user control.

Consider Ushio America’s eco-friendly Midori UDC3 LED light source for your next specialty lighting project. The portable LED light source can be configured to OEM custom specifications or private labeling consideration.

Features & Benefits

  • Ultra Compact – Small Footprint and Ergonomic
  • Energy Efficient – Increased Light Intensity Coupled Into Small Fibers at Lower Wattage Operation
  • Electronic Dimming – High Dynamic Range for Intensity Control
  • Lightweight – 4.5oz for Exceptional Portability
  • Battery Operated – Requires Two Rechargeable Li-Ion RCR123A
  • Long Life – Less Maintenance and No Lamp Replacement Costs
  • Low Noise – Both Electrical EMI and Audible Sound – No Fan
  • Made in USA

Applications

  • Industrial NDT Inspection
  • Borescopy
  • Microscopy
  • Remote Visual Inspection
  • Fiberscopes
  • Flexible Videoscopes
  • Industrial Fiber-Optics
  • Veterinary
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Illuminators
Product Number UDC3
Product Name Midori™ Portable LED Light Source
Light Source Light Emitting Diode
Illuminator Features Fiber Optic
Approvals 2011/65/EU – RoHS Directive, EN50581:2012, 2006/95/EC (93/68 EEC) – Low Voltage Directive, IEC 62471:2006
Lifetime 35000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Xenon Followspot - Takumi-2000A - Ushio America, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode; Lamp
Lifetime 1000 hours
View Details
Portable White Light Lamp (With TWo 8 Watt Tubes) - 93-48 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Output 16 watts
View Details
Unitron Ltd.
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Features Diffused; Fiber Optic
View Details