Metaphase Technologies, Inc. MetaLight™ Area Front Light 2.5x2.5 inch FL301

Description
This MetaLight™ area front light provides 2.5" x 2.5" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost per square inch LED bar lights for your standard intensity front lighting illumination needs Available in 3 different sizes to serve smaller work envelopes, industry proven design for virtually any lighting application Solid one-piece machined enclosed aluminum housings and thermal potting assures long life performance even in rugged dust environments Shock and Vibration resistant
Description
This MetaLight™ area front light provides 2.5" x 2.5" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost per square inch LED bar lights for your standard intensity front lighting illumination needs Available in 3 different sizes to serve smaller work envelopes, industry proven design for virtually any lighting application Solid one-piece machined enclosed aluminum housings and thermal potting assures long life performance even in rugged dust environments Shock and Vibration resistant

Suppliers

Company
Product
Description
Supplier Links
MetaLight™ Area Front Light 2.5x2.5 inch - FL301 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaLight™ Area Front Light 2.5x2.5 inch
FL301
MetaLight™ Area Front Light 2.5x2.5 inch FL301
This MetaLight™ area front light provides 2.5" x 2.5" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications. The lowest cost per square inch LED bar lights for your standard intensity front lighting illumination needs Available in 3 different sizes to serve smaller work envelopes, industry proven design for virtually any lighting application Solid one-piece machined enclosed aluminum housings and thermal potting assures long life performance even in rugged dust environments Shock and Vibration resistant

This MetaLight™ area front light provides 2.5" x 2.5" direct intensity lighting. Used alone or in pairs these lights have the advantage of being able to be moved around to both on and off axis to provide the best lighting scenario. Our front lights can be configured for wavelength and other specifications.

  • The lowest cost per square inch LED bar lights for your standard intensity front lighting illumination needs
  • Available in 3 different sizes to serve smaller work envelopes, industry proven design for virtually any lighting application
  • Solid one-piece machined enclosed aluminum housings and thermal potting assures long life performance even in rugged dust environments
  • Shock and Vibration resistant
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number FL301
Product Name MetaLight™ Area Front Light 2.5x2.5 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
Active Area Length 2.5 inch (63.5 mm)
Active Area Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
MetaBright™ High Power Diffused Axial Light 3x3 inch - MB-DAL305 - Metaphase Technologies, Inc.
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
Intrinsically Safe Rectangular Light - Lumiglas® Series REL-01 - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
View Details
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details