Konica Minolta Sensing Americas, Inc. Controlled Illuminator MM-4e

Description
The MM-4e light booth provides five spectrally different sources of illumination for precise color comparison and visual color assessment, easy detection of metamerism, and environment lighting duplication. Included with the MM-4e is a new digital control that confirms which source you have selected with an illuminated push button. This also provides easy one touch automatic light source sequencing. Features Store Light (CWF or TL84) Artificial Daylight (D65 or D50) Your Choice (TL84, TL83, D50, 30U)Ultraviolet (BLB UVA ) Home Light (Horizon or Incandescent A) Additional built-in Daylight lamp timer
Request a Quote
Description
The MM-4e light booth provides five spectrally different sources of illumination for precise color comparison and visual color assessment, easy detection of metamerism, and environment lighting duplication. Included with the MM-4e is a new digital control that confirms which source you have selected with an illuminated push button. This also provides easy one touch automatic light source sequencing. Features Store Light (CWF or TL84) Artificial Daylight (D65 or D50) Your Choice (TL84, TL83, D50, 30U)Ultraviolet (BLB UVA ) Home Light (Horizon or Incandescent A) Additional built-in Daylight lamp timer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
Controlled Illuminator
MM-4e
Controlled Illuminator MM-4e
The MM-4e light booth provides five spectrally different sources of illumination for precise color comparison and visual color assessment, easy detection of metamerism, and environment lighting duplication. Included with the MM-4e is a new digital control that confirms which source you have selected with an illuminated push button. This also provides easy one touch automatic light source sequencing. Features Store Light (CWF or TL84) Artificial Daylight (D65 or D50) Your Choice (TL84, TL83, D50, 30U)Ultraviolet (BLB UVA ) Home Light (Horizon or Incandescent A) Additional built-in Daylight lamp timer

The MM-4e light booth provides five spectrally different sources of illumination for precise color comparison and visual color assessment, easy detection of metamerism, and environment lighting duplication. Included with the MM-4e is a new digital control that confirms which source you have selected with an illuminated push button. This also provides easy one touch automatic light source sequencing.

Features

  • Store Light (CWF or TL84)
  • Artificial Daylight (D65 or D50)
  • Your Choice (TL84, TL83, D50, 30U)Ultraviolet (BLB UVA )
  • Home Light (Horizon or Incandescent A)
  • Additional built-in Daylight lamp timer
Supplier's Site

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Illuminators
Product Number MM-4e
Product Name Controlled Illuminator
Illumination Type Backlight
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details