Metaphase Technologies, Inc. MetaBright™ High Power Near Axis Ring Light 4 inch MB-RL205

Description
This MetaBright™ 4" O.D. (2" I.D.) high power near axis ring light provides extreme intensity lighting for working distance of 4" and longer. Our ring lights can be configured for wavelength and other specifications. Exclusive prealignment process aims and then thermally pots each LED for the brightest, most uniform and longest lifetime ring lights available Metaphase ringlights are the lowest cost simplest form of LED ring camera lighting for standard intensity ring illumination needs Provides ON-axis illumination Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration proof up to 10 G's per MIL-STD-910F the highest industry standards
Description
This MetaBright™ 4" O.D. (2" I.D.) high power near axis ring light provides extreme intensity lighting for working distance of 4" and longer. Our ring lights can be configured for wavelength and other specifications. Exclusive prealignment process aims and then thermally pots each LED for the brightest, most uniform and longest lifetime ring lights available Metaphase ringlights are the lowest cost simplest form of LED ring camera lighting for standard intensity ring illumination needs Provides ON-axis illumination Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration proof up to 10 G's per MIL-STD-910F the highest industry standards

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Near Axis Ring Light 4 inch - MB-RL205 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Near Axis Ring Light 4 inch
MB-RL205
MetaBright™ High Power Near Axis Ring Light 4 inch MB-RL205
This MetaBright™ 4" O.D. (2" I.D.) high power near axis ring light provides extreme intensity lighting for working distance of 4" and longer. Our ring lights can be configured for wavelength and other specifications. Exclusive prealignment process aims and then thermally pots each LED for the brightest, most uniform and longest lifetime ring lights available Metaphase ringlights are the lowest cost simplest form of LED ring camera lighting for standard intensity ring illumination needs Provides ON-axis illumination Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments Shock and Vibration proof up to 10 G's per MIL-STD-910F the highest industry standards

This MetaBright™ 4" O.D. (2" I.D.) high power near axis ring light provides extreme intensity lighting for working distance of 4" and longer. Our ring lights can be configured for wavelength and other specifications.

  • Exclusive prealignment process aims and then thermally pots each LED for the brightest, most uniform and longest lifetime ring lights available
  • Metaphase ringlights are the lowest cost simplest form of LED ring camera lighting for standard intensity ring illumination needs
  • Provides ON-axis illumination
  • Solid one-piece machined aluminum housings and thermal potting assures long life performance even in rugged environments
  • Shock and Vibration proof up to 10 G's per MIL-STD-910F the highest industry standards
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-RL205
Product Name MetaBright™ High Power Near Axis Ring Light 4 inch
Illumination Type Ring; Axial
Light Source Light Emitting Diode
Illuminator Features Strobe
Approvals CE, RoHS
Active Area Length 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
 - BL-50x200-HO - Image Labs International
Image Labs International
Specs
Illumination Type Backlight
Light Source Light Emitting Diode; Lamp
Illuminator Features Strobe; Diffused
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
MetaLight™ Line Light 40 inch - LL904 - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details