Ushio America, Inc. LED Followspot Sai-300

Description
Sai-300 is Ushio Lighting’s Xebex brand, of LED short and medium-throw followspots. Its portable size and ease of use makes it an ideal lighting instrument for use in house of worship, school, ballroom, and multipurpose venues. In Japan, Sai means “beautifully colored”. Our unique phosphors vividly and accurately reproduce the natural colors of skin tones, costumes, and backdrops as they were meant to be portrayed by the artists and designers. The 230W LED in the Sai-300 produces a high quality and powerful daylight white beam (5800K). The Sai-300 inherits the same design characteristics of balance, ergonomics, and superior functionality as our xenon powered line of Xebex follow spots. Step-less dimming, 100% iris closure, and a flash effect enhances operator usability. Features & Benefits 230W High Brightness COB LED 90CRI 5800K Superior Maneuverability Lightweight Design – 37lbs (17kg) Stepless Dimming Iris closes 100% 6 Frame Color Changer Applications Houses of Worship Schools Ballrooms Multipurpose Venues
Datasheet
Description
Sai-300 is Ushio Lighting’s Xebex brand, of LED short and medium-throw followspots. Its portable size and ease of use makes it an ideal lighting instrument for use in house of worship, school, ballroom, and multipurpose venues. In Japan, Sai means “beautifully colored”. Our unique phosphors vividly and accurately reproduce the natural colors of skin tones, costumes, and backdrops as they were meant to be portrayed by the artists and designers. The 230W LED in the Sai-300 produces a high quality and powerful daylight white beam (5800K). The Sai-300 inherits the same design characteristics of balance, ergonomics, and superior functionality as our xenon powered line of Xebex follow spots. Step-less dimming, 100% iris closure, and a flash effect enhances operator usability. Features & Benefits 230W High Brightness COB LED 90CRI 5800K Superior Maneuverability Lightweight Design – 37lbs (17kg) Stepless Dimming Iris closes 100% 6 Frame Color Changer Applications Houses of Worship Schools Ballrooms Multipurpose Venues
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Followspot - Sai-300 - Ushio America, Inc.
Cypress, CA, USA
LED Followspot
Sai-300
LED Followspot Sai-300
Sai-300 is Ushio Lighting’s Xebex brand, of LED short and medium-throw followspots. Its portable size and ease of use makes it an ideal lighting instrument for use in house of worship, school, ballroom, and multipurpose venues. In Japan, Sai means “beautifully colored”. Our unique phosphors vividly and accurately reproduce the natural colors of skin tones, costumes, and backdrops as they were meant to be portrayed by the artists and designers. The 230W LED in the Sai-300 produces a high quality and powerful daylight white beam (5800K). The Sai-300 inherits the same design characteristics of balance, ergonomics, and superior functionality as our xenon powered line of Xebex follow spots. Step-less dimming, 100% iris closure, and a flash effect enhances operator usability. Features & Benefits 230W High Brightness COB LED 90CRI 5800K Superior Maneuverability Lightweight Design – 37lbs (17kg) Stepless Dimming Iris closes 100% 6 Frame Color Changer Applications Houses of Worship Schools Ballrooms Multipurpose Venues

Sai-300 is Ushio Lighting’s Xebex brand, of LED short and medium-throw followspots. Its portable size and ease of use makes it an ideal lighting instrument for use in house of worship, school, ballroom, and multipurpose venues.

In Japan, Sai means “beautifully colored”. Our unique phosphors vividly and accurately reproduce the natural colors of skin tones, costumes, and backdrops as they were meant to be portrayed by the artists and designers. The 230W LED in the Sai-300 produces a high quality and powerful daylight white beam (5800K).

The Sai-300 inherits the same design characteristics of balance, ergonomics, and superior functionality as our xenon powered line of Xebex follow spots. Step-less dimming, 100% iris closure, and a flash effect enhances operator usability.

Features & Benefits

  • 230W High Brightness COB LED
  • 90CRI
  • 5800K
  • Superior Maneuverability
  • Lightweight Design – 37lbs (17kg)
  • Stepless Dimming
  • Iris closes 100%
  • 6 Frame Color Changer

Applications

  • Houses of Worship
  • Schools
  • Ballrooms
  • Multipurpose Venues
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc.
Product Category Illuminators
Product Number Sai-300
Product Name LED Followspot
Illumination Type Spot
Light Source Light Emitting Diode
Approvals ETL, CE Pending
Lifetime 50000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
SugarCUBE™ LED Illumination System -  - Ushio America, Inc.
Specs
Light Source Light Emitting Diode
Illuminator Features Fiber Optic
Lifetime 50000 hours
View Details
Open-hole Surface Light - SMI-CFK-200-01 - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Illumination Type Coaxial Light
Light Source Light Emitting Diode
Wavelength 625 nm (6250 Å)
View Details