Metaphase Technologies, Inc. MetaLight™ High Power Diffuse Dome Light 1.9" I.D. MB-DL206

Description
This MetaBright™ High Power Diffuse Dome Light 1.9" I.D. provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Patent-pending LED heat management for consistent performance Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffused output Strobe & dimming options
Description
This MetaBright™ High Power Diffuse Dome Light 1.9" I.D. provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Patent-pending LED heat management for consistent performance Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffused output Strobe & dimming options

Suppliers

Company
Product
Description
Supplier Links
MetaLight™ High Power Diffuse Dome Light 1.9
Bristol, PA, USA
MetaLight™ High Power Diffuse Dome Light 1.9" I.D.
MB-DL206
MetaLight™ High Power Diffuse Dome Light 1.9" I.D. MB-DL206
This MetaBright™ High Power Diffuse Dome Light 1.9" I.D. provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications. High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan Patent-pending LED heat management for consistent performance Ideal for highly reflective surfaces and textured or topographic objects Provides cloudy day illumination, minimizing shadows and glare Enclosed workspace blocks interference of ambient light Optical grade reflector coating reflects 99.9% of light for optimum diffused output Strobe & dimming options

This MetaBright™ High Power Diffuse Dome Light 1.9" I.D. provides high output diffuse uniform lighting. Our Diffuse Dome Lights can be configured for wavelength and other specifications.

  • High intensity and uniform, non-directional illumination across entire lighting hemisphere for area scan
  • Patent-pending LED heat management for consistent performance
  • Ideal for highly reflective surfaces and textured or topographic objects
  • Provides cloudy day illumination, minimizing shadows and glare
  • Enclosed workspace blocks interference of ambient light
  • Optical grade reflector coating reflects 99.9% of light for optimum diffused output
  • Strobe & dimming options
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-DL206
Product Name MetaLight™ High Power Diffuse Dome Light 1.9" I.D.
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
Approvals CE, RoHS
Active Area Length 1.9 inch (48.26 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Machine Vision Lighting - Tubular Fluorescent Lights - Banner Engineering Corp.
Specs
Illumination Type Backlight
Light Source Lamp
Lifetime 10000 to 20000 hours
View Details