Ushio America, Inc. MIDORI™ UV Fiber-Optic LED Light Source ULB-35

Description
For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed exceptional LED fiber-optic illuminators in compact sizes. The Midori™ fiber-optic LED light source series combines state-of-the-art, solid-state illumination technology with Ushio’s distinctive optical design to create a compact and lightweight fiber-optic lightbox with very high output efficacy that is ideal for industrial applications where space is a premium. This mercury-free, long-life ULB-35 LED light source has instant-on and extended electronic intensity dimming capabilities. The ULB-35 series light sources conveniently accepts a 12VDC input voltage for portable battery operation. The ULB-35rvi is a single UV output unit that is equipped with an ACMI fiber receptacle, as well as separate Storz and Olympus screw-in adaptors are available to accommodate most common fiber cable types. The ULB-35ndt is a dual channel unit with both UV and VIS output capability to meet the most demanding applications by rotating the Olympus style adapter to the preferred output. Both light sources are equipped with an integrated filter to significantly reduce visible light in UV operation mode to meet the most demanding FPI applications. Consider Ushio America’s eco-friendly Midori ULB-35 fiber-optic LED light source for your next specialty lighting project. The lightbox can also be configured to OEM custom specifications for private labeling. For more information, please contact our customer service group at 800.838.7446 or customerservice@ushi o.com. Features & Benefits Ultra Compact – Small Footprint Takes Very Little Space Energy Efficient – Increased Light Intensity Coupled Into Small Fibers at Lower Wattage Operation Electronic Dimming – High Dynamic Range for Intensity Control Lightweight – Less Than 1lb (0.45kg) for Exceptional Portability External Power Supply – Utility for Both AC and DC Operation Long Life – Less Maintenance and No Lamp Replacement Costs Low Noise – Both Electrical EMI and Audible Sound UV Output/Low VIS – Enhanced FPI Contrast Images Applications Industrial NDT Inspection Remote Visual Inspection Borescopy Fiberscopes Flexible Videoscopes Industrial Fiber Optics UV Fluorescent Penetrant Inspection
Datasheet
Description
For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed exceptional LED fiber-optic illuminators in compact sizes. The Midori™ fiber-optic LED light source series combines state-of-the-art, solid-state illumination technology with Ushio’s distinctive optical design to create a compact and lightweight fiber-optic lightbox with very high output efficacy that is ideal for industrial applications where space is a premium. This mercury-free, long-life ULB-35 LED light source has instant-on and extended electronic intensity dimming capabilities. The ULB-35 series light sources conveniently accepts a 12VDC input voltage for portable battery operation. The ULB-35rvi is a single UV output unit that is equipped with an ACMI fiber receptacle, as well as separate Storz and Olympus screw-in adaptors are available to accommodate most common fiber cable types. The ULB-35ndt is a dual channel unit with both UV and VIS output capability to meet the most demanding applications by rotating the Olympus style adapter to the preferred output. Both light sources are equipped with an integrated filter to significantly reduce visible light in UV operation mode to meet the most demanding FPI applications. Consider Ushio America’s eco-friendly Midori ULB-35 fiber-optic LED light source for your next specialty lighting project. The lightbox can also be configured to OEM custom specifications for private labeling. For more information, please contact our customer service group at 800.838.7446 or customerservice@ushi o.com. Features & Benefits Ultra Compact – Small Footprint Takes Very Little Space Energy Efficient – Increased Light Intensity Coupled Into Small Fibers at Lower Wattage Operation Electronic Dimming – High Dynamic Range for Intensity Control Lightweight – Less Than 1lb (0.45kg) for Exceptional Portability External Power Supply – Utility for Both AC and DC Operation Long Life – Less Maintenance and No Lamp Replacement Costs Low Noise – Both Electrical EMI and Audible Sound UV Output/Low VIS – Enhanced FPI Contrast Images Applications Industrial NDT Inspection Remote Visual Inspection Borescopy Fiberscopes Flexible Videoscopes Industrial Fiber Optics UV Fluorescent Penetrant Inspection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDORI™ UV Fiber-Optic LED Light Source - ULB-35 - Ushio America, Inc.
Cypress, CA, USA
MIDORI™ UV Fiber-Optic LED Light Source
ULB-35
MIDORI™ UV Fiber-Optic LED Light Source ULB-35
For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed exceptional LED fiber-optic illuminators in compact sizes. The Midori™ fiber-optic LED light source series combines state-of-the-art, solid-state illumination technology with Ushio’s distinctive optical design to create a compact and lightweight fiber-optic lightbox with very high output efficacy that is ideal for industrial applications where space is a premium. This mercury-free, long-life ULB-35 LED light source has instant-on and extended electronic intensity dimming capabilities. The ULB-35 series light sources conveniently accepts a 12VDC input voltage for portable battery operation. The ULB-35rvi is a single UV output unit that is equipped with an ACMI fiber receptacle, as well as separate Storz and Olympus screw-in adaptors are available to accommodate most common fiber cable types. The ULB-35ndt is a dual channel unit with both UV and VIS output capability to meet the most demanding applications by rotating the Olympus style adapter to the preferred output. Both light sources are equipped with an integrated filter to significantly reduce visible light in UV operation mode to meet the most demanding FPI applications. Consider Ushio America’s eco-friendly Midori ULB-35 fiber-optic LED light source for your next specialty lighting project. The lightbox can also be configured to OEM custom specifications for private labeling. For more information, please contact our customer service group at 800.838.7446 or customerservice@ushi o.com. Features & Benefits Ultra Compact – Small Footprint Takes Very Little Space Energy Efficient – Increased Light Intensity Coupled Into Small Fibers at Lower Wattage Operation Electronic Dimming – High Dynamic Range for Intensity Control Lightweight – Less Than 1lb (0.45kg) for Exceptional Portability External Power Supply – Utility for Both AC and DC Operation Long Life – Less Maintenance and No Lamp Replacement Costs Low Noise – Both Electrical EMI and Audible Sound UV Output/Low VIS – Enhanced FPI Contrast Images Applications Industrial NDT Inspection Remote Visual Inspection Borescopy Fiberscopes Flexible Videoscopes Industrial Fiber Optics UV Fluorescent Penetrant Inspection

For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed exceptional LED fiber-optic illuminators in compact sizes.

The Midori™ fiber-optic LED light source series combines state-of-the-art, solid-state illumination technology with Ushio’s distinctive optical design to create a compact and lightweight fiber-optic lightbox with very high output efficacy that is ideal for industrial applications where space is a premium. This mercury-free, long-life ULB-35 LED light source has instant-on and extended electronic intensity dimming capabilities. The ULB-35 series light sources conveniently accepts a 12VDC input voltage for portable battery operation.

The ULB-35rvi is a single UV output unit that is equipped with an ACMI fiber receptacle, as well as separate Storz and Olympus screw-in adaptors are available to accommodate most common fiber cable types. The ULB-35ndt is a dual channel unit with both UV and VIS output capability to meet the most demanding applications by rotating the Olympus style adapter to the preferred output. Both light sources are equipped with an integrated filter to significantly reduce visible light in UV operation mode to meet the most demanding FPI applications.

Consider Ushio America’s eco-friendly Midori ULB-35 fiber-optic LED light source for your next specialty lighting project. The lightbox can also be configured to OEM custom specifications for private labeling. For more information, please contact our customer service group at 800.838.7446 or customerservice@ushio.com.

Features & Benefits

  • Ultra Compact – Small Footprint Takes Very Little Space
  • Energy Efficient – Increased Light Intensity Coupled Into Small Fibers at Lower Wattage Operation
  • Electronic Dimming – High Dynamic Range for Intensity Control
  • Lightweight – Less Than 1lb (0.45kg) for Exceptional Portability
  • External Power Supply – Utility for Both AC and DC Operation
  • Long Life – Less Maintenance and No Lamp Replacement Costs
  • Low Noise – Both Electrical EMI and Audible Sound
  • UV Output/Low VIS – Enhanced FPI Contrast Images

Applications

  • Industrial NDT Inspection
  • Remote Visual Inspection
  • Borescopy
  • Fiberscopes
  • Flexible Videoscopes
  • Industrial Fiber Optics
  • UV Fluorescent Penetrant Inspection
Supplier's Site Datasheet
Midori™ Fiber-Optic LED Light Source - ULB-35 - Ushio America, Inc.
Cypress, CA, USA
Midori™ Fiber-Optic LED Light Source
ULB-35
Midori™ Fiber-Optic LED Light Source ULB-35
For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed an exceptional LED fiber-optic illuminator in a compact size. The Midori™ fiber-optic LED light source series combines state-of-the-art, solid-state illumination technology with Ushio’s distinctive optical design to create a compact and lightweight fiber-optic lightbox with very high output efficacy that is ideal for industrial applications where space is a premium. This mercury-free, long-life ULB-35 LED light source has instant-on and extended electronic intensity dimming capabilities. Midori’s spectral output below 430nm (deep blue and UV) and above 700nm (near IR) is minimal, which makes it ideal for sensitive applications. Like Ushio’s Sōlarc® fiber-optic illuminator series, the Midori ULB-35 fiber-optic light source is equipped with an ACMI fiber receptacle, as well as separate Storz and Olympus style adaptors, to accommodate most common fiber cable types. The ULB-35 conveniently accepts a DC input voltage in portable battery operation. Consider Ushio America’s eco-friendly Midori ULB-35 fiber-optic light source for your next specialty lighting project. The lightbox can also be configured to OEM custom specifications for private labeling. Features & Benefits Ultra Compact – Small Footprint Takes Very Little Space Energy Efficient – Increased Light Intensity Coupled Into Small Fibers at Lower Wattage Operation Electronic Dimming – High Dynamic Range for Intensity Control Lightweight – Exceptional Portability (1lb./0.45kgs.) External Power Supply – Utility for Both AC and DC Operation Long Life – Less Maintenance and No Lamp Replacement Costs Low Noise – Both Electrical EMI and Audible Sound Made in USA Applications Industrial NDT Inspection Borescopy Microscopy Remote Visual Inspection Fiberscopes Flexible Videoscopes Industrial Fiber-Optics

For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed an exceptional LED fiber-optic illuminator in a compact size.

The Midori™ fiber-optic LED light source series combines state-of-the-art, solid-state illumination technology with Ushio’s distinctive optical design to create a compact and lightweight fiber-optic lightbox with very high output efficacy that is ideal for industrial applications where space is a premium. This mercury-free, long-life ULB-35 LED light source has instant-on and extended electronic intensity dimming capabilities. Midori’s spectral output below 430nm (deep blue and UV) and above 700nm (near IR) is minimal, which makes it ideal for sensitive applications.

Like Ushio’s Sōlarc® fiber-optic illuminator series, the Midori ULB-35 fiber-optic light source is equipped with an ACMI fiber receptacle, as well as separate Storz and Olympus style adaptors, to accommodate most common fiber cable types. The ULB-35 conveniently accepts a DC input voltage in portable battery operation.

Consider Ushio America’s eco-friendly Midori ULB-35 fiber-optic light source for your next specialty lighting project. The lightbox can also be configured to OEM custom specifications for private labeling.

Features & Benefits

  • Ultra Compact – Small Footprint Takes Very Little Space
  • Energy Efficient – Increased Light Intensity Coupled Into Small Fibers at Lower Wattage Operation
  • Electronic Dimming – High Dynamic Range for Intensity Control
  • Lightweight – Exceptional Portability (1lb./0.45kgs.)
  • External Power Supply – Utility for Both AC and DC Operation
  • Long Life – Less Maintenance and No Lamp Replacement Costs
  • Low Noise – Both Electrical EMI and Audible Sound
  • Made in USA

Applications

  • Industrial NDT Inspection
  • Borescopy
  • Microscopy
  • Remote Visual Inspection
  • Fiberscopes
  • Flexible Videoscopes
  • Industrial Fiber-Optics
Supplier's Site Datasheet

Technical Specifications

  Ushio America, Inc. Ushio America, Inc.
Product Category Illuminators Illuminators
Product Number ULB-35 ULB-35
Product Name MIDORI™ UV Fiber-Optic LED Light Source Midori™ Fiber-Optic LED Light Source
Light Source Light Emitting Diode Light Emitting Diode
Illuminator Features Fiber Optic Fiber Optic
Approvals UL/EN/CSA 61010, IEC 61347, IEC 62471, CE UL/EN/CSA 61010, IEC 61347, IEC 62471, CE
Lifetime 10000 hours 50000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Machine Vision Lighting - PresencePLUS Lighting - Banner Engineering Corp.
Specs
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
Metal Halide Light Source - MS-100 - Fiberscope.net by MEDIT
Specs
Light Source Lamp
Lifetime 6000 hours
Wavelength 250 to 750 nm (2500 to 7500 Å)
View Details