Metaphase Technologies, Inc. MetaBright™ High Power Thin Backlight 2x7 inch MB-TBL2X7

Description
This MetaBright™ 2" x 7" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.
Description
This MetaBright™ 2" x 7" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Thin Backlight 2x7 inch - MB-TBL2X7 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Thin Backlight 2x7 inch
MB-TBL2X7
MetaBright™ High Power Thin Backlight 2x7 inch MB-TBL2X7
This MetaBright™ 2" x 7" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.

This MetaBright™ 2" x 7" diffuse thin backlight has very small form factor and it is ideal for tight space application. The light provides high intensity and uniform lighting (+/- 5%) using high dense precision chips technology (HDPCT). Our backlights can be configured for wavelength and other specifications.

Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-TBL2X7
Product Name MetaBright™ High Power Thin Backlight 2x7 inch
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Diffused
Approvals CE, RoHS
Active Area Length 7 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
 - R-70-1 V2 - Image Labs International
Image Labs International
Specs
Illumination Type Ring
Light Source Light Emitting Diode; Lamp
Lifetime 10000 hours
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Line; Dome; BALA
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
MetaBright™ High Power Line Light 55 inch - MB-LL1207 - Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
View Details